The BFHK-1742+ is a surface-mount LTCC bandpass filter designed for 50Ω systems in the 16.0 to 19.0 GHz range. It features a standard 1812 (4.5 mm × 3.2 mm) ceramic package, with typical passband insertion loss of 2.9 dB and stopband rejection of 85 dB up to 11.5 GHz and 70 dB up to 40 GHz. The filter supports up to 1 W RF input power at +25°C, with power derating to 0.5 W at +125°C. It operates across a temperature range of -55°C to +125°C and is compliant with RoHS standards.
The BFHK-1742+ LTCC Bandpass Filter achieves a miniature size and highly repeatable performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss between 16.0 – 19.0 GHz is typically 2.9 dB, with typical stopband rejection of 85 dB up to 11.5 GHz and 70 dB up to 40 GHz. This model handles up to 1 W RF input power and has a wide operating temperature range from -55°C to +125°C.
LTCC SMT BPF, 16 - 19 GHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFHK-1742+ | 3157-BFHK-1742+TR-ND |
| Product Name | LTCC SMT Band Pass Filter, 16 - 19 GHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 17.4 dB | 4 dB |
| Package Type | Surface Mount | Surface Mount; 1812 (4532 Metric), 3 PC Pad |