BBP-21.4+ is a 50Ω elliptic bandpass filter with a passband from 19.2 to 23.6 MHz, designed for high-rejection applications such as image rejection and IF signal processing. It features a maximum insertion loss of 1.5 dB, a return loss of at least 16 dB, and a VSWR of 1.7:1 within the passband. The filter operates reliably from -55°C to 100°C with a maximum RF power input of 0.5 W. It is housed in a rugged shielded case with BNC connectors and measures 33.0 mm × 65.8 mm × 40.0 mm, weighing 14.47 grams. The part is RoHS compliant.
Lumped LC Band Pass Filter, 19.2 - 23.6 MHz, 50Ω
LUMPED LC BPF, 19.2-23.6 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BBP-21.4+ | 3157-BBP-21.4+-ND |
| Product Name | Lumped LC Band Pass Filter, 19.2 - 23.6 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |
| Filter Technology | Passive Filter | |
| Fc | 21.4 MHz |