CBP-1538J+ is a surface mount ceramic coaxial resonator bandpass filter designed for satellite communication applications, with a center frequency of 1538 MHz and a passband of 1518 to 1559 MHz. It features a typical insertion loss of 1.1 dB and a maximum VSWR of 2.32:1 within the passband, and handles up to 8 W RF power input. The filter is packaged in a shielded MQ1770 case with dimensions of 11.68 mm x 16.76 mm x 4.27 mm and operates from -40°C to 85°C. It is RoHS compliant.
CBP-1538J+ is a ceramic coaxial resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter has narrow passband and offers low insertion loss , low VSWR and high power handling for use in satellite communication.
RF FILT BAND PASS 1.538GHZ 11SMD
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CBP-1538J+ | 3157-CBP-1538J+-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 1518 - 1559 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 1538 dB | 1.7 dB |