Mini-Circuits Lumped LC Band Pass Filter, 805 - 955 MHz, 50Ω BPF-BV880+

Description
RF 1 1 10RF 2 Mini-Circuits’ Model BPF-BV880+ is a Lumped LC filter that offer a good insertion loss and high rejection. This bandpass filter covers from 805 to 955 MHz. This filter has high Q capacitors and inductors to achieve a low insertion loss. It has 2 9 repeatable performance across production lots. 3 4 5 6 7 8
Request a Quote Datasheet
Description
RF 1 1 10RF 2 Mini-Circuits’ Model BPF-BV880+ is a Lumped LC filter that offer a good insertion loss and high rejection. This bandpass filter covers from 805 to 955 MHz. This filter has high Q capacitors and inductors to achieve a low insertion loss. It has 2 9 repeatable performance across production lots. 3 4 5 6 7 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 805 - 955 MHz, 50Ω - BPF-BV880+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 805 - 955 MHz, 50Ω
BPF-BV880+
Lumped LC Band Pass Filter, 805 - 955 MHz, 50Ω BPF-BV880+
RF 1 1 10RF 2 Mini-Circuits’ Model BPF-BV880+ is a Lumped LC filter that offer a good insertion loss and high rejection. This bandpass filter covers from 805 to 955 MHz. This filter has high Q capacitors and inductors to achieve a low insertion loss. It has 2 9 repeatable performance across production lots. 3 4 5 6 7 8

RF 1 1 10RF 2 Mini-Circuits’ Model BPF-BV880+ is a Lumped LC filter that offer a good insertion loss and high rejection. This bandpass filter covers from 805 to 955 MHz. This filter has high Q capacitors and inductors to achieve a low insertion loss. It has 2 9 repeatable performance across production lots. 3 4 5 6 7 8

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number BPF-BV880+
Product Name Lumped LC Band Pass Filter, 805 - 955 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 329 - 335 MHz, 50Ω - BPF-A332+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
LTCC Band Pass Filter, 9700 - 11950 MHz, 50Ω - BFCN-1052+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 10770 dB
View Details
4 suppliers
Ceramic Resonator Band Pass Filter, 1215 - 1400 MHz, 50Ω - CBP-1307C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Filters - 3157-BFCN-732-2+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 7330 MHz
View Details