Mini-Circuits Ceramic Filters - HFCN-2000+ HFCN-2000+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 824838-HFCN-2000+ Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 824838-HFCN-2000+ Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - HFCN-2000+
HFCN-2000+
Ceramic Filters - HFCN-2000+ HFCN-2000+
Manufacturer: Mini-Circuits Win Source Part Number: 824838-HFCN-2000+ Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 824838-HFCN-2000+
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now
Ceramic Filters - 3157-HFCN-2000+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-2000+TR-ND
Ceramic Filters 3157-HFCN-2000+TR-ND
4.255GHz Center High Pass Ceramic Filter 3.99GHz 50Ohm 4-SMD, No Lead

4.255GHz Center High Pass Ceramic Filter 3.99GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-2000+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-2000+DKR-ND
Ceramic Filters 3157-HFCN-2000+DKR-ND
4.255GHz Center High Pass Ceramic Filter 3.99GHz 50Ohm 4-SMD, No Lead

4.255GHz Center High Pass Ceramic Filter 3.99GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 3157-HFCN-2000+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-2000+CT-ND
Ceramic Filters 3157-HFCN-2000+CT-ND
4.255GHz Center High Pass Ceramic Filter 3.99GHz 50Ohm 4-SMD, No Lead

4.255GHz Center High Pass Ceramic Filter 3.99GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - HFCN-2000+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
HFCN-2000+
Ceramic Filters HFCN-2000+
LTCC HIGH PASS FILTER, 2260 - 62

LTCC HIGH PASS FILTER, 2260 - 62

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF High Pass Filters
Product Number HFCN-2000+ 3157-HFCN-2000+TR-ND HFCN-2000+
Product Name Ceramic Filters - HFCN-2000+ Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1905TR13DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2414 MHz
View Details
RF Filters - 1761-B381KD0S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 38100 MHz
View Details
Specs
Filter Type Band Reject
Fc 0.0 to 5000 MHz
Insertion Loss 3 dB
View Details
Passive GaAs MMIC 24.4 GHz Lowpass Filter - MFLP-00036CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to ? MHz
View Details