The BPF-BD1800+ is a 50Ω surface mount bandpass filter designed for frequencies from 1600 to 2000 MHz. It features a TV2849 miniature shielded package measuring 11.00 × 33.00 × 8.89 mm, with an insertion loss of up to 3.0 dB within the passband, VSWR of up to 2.0:1, and rejection of at least 20 dB from 1000 to 1400 MHz and at least 35 dB from 2400 to 4000 MHz. The filter operates from -40°C to 85°C and handles up to 1 W RF power input.
The BPF-BD1800+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 1600- 2000 MHz. This filter is built with high Q capacitors and air-coil inductors for superior performance. It has repeatable performance across lots and consistent performance across temperature.
LUMPED LC BPF, 1600 - 2000 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-BD1800+ | 3157-BPF-BD1800+TR-ND |
| Product Name | Lumped LC Band Pass Filter, 1600 - 2000 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 1800 dB | 3 dB |
| Filter Technology | Passive Filter |