BBP-150+ is a coaxial bandpass filter designed for the 140 to 160 MHz frequency range with a power handling capacity of 50 W. It features a connectorized package with BNC-male and BNC-female connectors, and is constructed in a rugged unibody design with case style FF55. The filter exhibits a typical VSWR of 1.3:1 within the passband and provides high rejection, with insertion loss not exceeding 3.0 dB across the band. Operating temperature ranges from -40°C to 85°C, and the unit is RoHS compliant. Dimensions are 14.47 mm in length and 65.79 mm in height, weighing 40 grams.
BBP-150+ is a 50W bandpass filter in a connectorized package. This bandpass filter covers from 140 to 160 MHz, these units offer good matching within the passband and high rejection. This unit uses a miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable performance across production lots and consistent performance across temperature.
LUMPED LC BPF, 140-160 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BBP-150+ | 3157-BBP-150+-ND |
| Product Name | Lumped LC Band Pass Filter, 140 - 160 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 150 dB | 3 dB |
| Package Type | Connectorized | BNC In-Line Module |