The BPF-BD1400+ is a 50Ω surface mount bandpass filter operating from 1200 to 1600 MHz with a center frequency of 1400 MHz. It features a miniature shielded TV2849 package measuring 33.00 × 11.00 × 8.89 mm, with a maximum insertion loss of 3.0 dB within the passband and VSWR up to 2.0:1. The filter provides lower stopband rejection of 40 dB below 700 MHz and upper stopband rejection of 40 dB above 2200 MHz, rising to 60 dB above 2200 MHz. It operates from -40°C to 85°C and handles up to 1 W RF power input. The case is shielded to reduce interference, and the part is RoHS compliant.
The BPF-BD1400+ is a 50Ω bandpass filter fabricated using SMT technology. This bandpass filter covers from 1200- 1600 MHz. This filter is built with high Q capacitors and air-coil inductors for superior performance. It has repeatable performance across lots and consistent performance across temperature.
LUMPED LC BPF, 1200 - 1600 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-BD1400+ | 3157-BPF-BD1400+TR-ND |
| Product Name | Lumped LC Band Pass Filter, 1200 - 1600 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 1400 dB | 3 dB |
| Filter Technology | Passive Filter |