Mini-Circuits Ceramic Filters HFCN-1810D+

Description
3.35GHz Center High Pass Ceramic Filter 2.8GHz 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
3.35GHz Center High Pass Ceramic Filter 2.8GHz 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-HFCN-1810D+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-1810D+TR-ND
Ceramic Filters 3157-HFCN-1810D+TR-ND
3.35GHz Center High Pass Ceramic Filter 2.8GHz 50Ohm 4-SMD, No Lead

3.35GHz Center High Pass Ceramic Filter 2.8GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - HFCN-1810D+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
HFCN-1810D+
Ceramic Filters HFCN-1810D+
LTCC HIGH PASS FILTER, 1950 - 47

LTCC HIGH PASS FILTER, 1950 - 47

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF High Pass Filters
Product Number 3157-HFCN-1810D+TR-ND HFCN-1810D+
Product Name Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

836.5 MHz RF SAW Filter - Band 5 Uplink - 855821 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
RF Filters - 1761-B058MD7S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5700 MHz
View Details
1997.5-2002.5MHz SMA-Female Cavity Bandstop Filter Rated at 1 Watts (CW) - HRT-SF(2000/5)-976S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 2200 MHz
Insertion Loss 1.2 dB
View Details
FLP-0750, 7.5 GHz Lowpass Filter - FLP-0750 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 7500 to ? MHz
Package Type Connectorized
View Details