The TBP-154+ is a surface mount bandpass filter with a 50Ω impedance, designed for operation between 136 and 175 MHz. It features a shielded GQ1018 package measuring 0.25" x 0.25" x 0.10", a typical group delay of 17 ns across the passband, and insertion loss of 3.2 to 4.0 dB within the passband. The filter provides at least 20 dB rejection in the stop bands below 108 MHz and above 220 MHz, with a maximum RF power input of 100 mW. It operates over a temperature range of -40°C to 85°C and is RoHS compliant.
The TBP-154+ is a broad-band bandpass filter in a shielded package (size of 0.25" x 0.25" x .10") fabricated using SMT technology. These units offer good matching within the passband and high rejection. In addition it has repeatable performance across production lots and consistent performance across temperature.
LUMPED LC BPF, 136-175 MHZ, 50
LUMPED LC BPF, 136-175 MHZ, 50
LUMPED LC BPF, 136-175 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | TBP-154+ | 3157-TBP-154+TR-ND |
| Product Name | Lumped LC Band Pass Filter, 136 - 175 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 154 dB | 4 dB |
| Filter Technology | Passive Filter |