Mini-Circuits LTCC Band Pass Filter, 400 - 600 MHz, 50Ω BFTC-500+

Description
The BFTC-500+ LTCC bandpass filter covers the 400 to 600 MHz passband with 25 dB upper/lower stopband re- jection. This model handles up to 4W RF input power and provides a wide operating temperature range from -40 to +85°C. Utilizing LTCC multi-layer construction, the filter achieves excellent repeatability of performance and comes in a tiny ceramic package saving space in dense PCB layouts.
Request a Quote Datasheet
Description
The BFTC-500+ LTCC bandpass filter covers the 400 to 600 MHz passband with 25 dB upper/lower stopband re- jection. This model handles up to 4W RF input power and provides a wide operating temperature range from -40 to +85°C. Utilizing LTCC multi-layer construction, the filter achieves excellent repeatability of performance and comes in a tiny ceramic package saving space in dense PCB layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 400 - 600 MHz, 50Ω - BFTC-500+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 400 - 600 MHz, 50Ω
BFTC-500+
LTCC Band Pass Filter, 400 - 600 MHz, 50Ω BFTC-500+
The BFTC-500+ LTCC bandpass filter covers the 400 to 600 MHz passband with 25 dB upper/lower stopband re- jection. This model handles up to 4W RF input power and provides a wide operating temperature range from -40 to +85°C. Utilizing LTCC multi-layer construction, the filter achieves excellent repeatability of performance and comes in a tiny ceramic package saving space in dense PCB layouts.

The BFTC-500+ LTCC bandpass filter covers the 400 to 600 MHz passband with 25 dB upper/lower stopband re- jection. This model handles up to 4W RF input power and provides a wide operating temperature range from -40 to +85°C. Utilizing LTCC multi-layer construction, the filter achieves excellent repeatability of performance and comes in a tiny ceramic package saving space in dense PCB layouts.

Supplier's Site Datasheet
RF Filters - 3157-BFTC-500+DKR-ND - DigiKey
Thief River Falls, MN, United States
LTCC BPF, 400 - 600 MHZ, 50

LTCC BPF, 400 - 600 MHZ, 50

Buy Now Datasheet
RF Filters - 3157-BFTC-500+CT-ND - DigiKey
Thief River Falls, MN, United States
LTCC BPF, 400 - 600 MHZ, 50

LTCC BPF, 400 - 600 MHZ, 50

Buy Now Datasheet
RF Filters - 3157-BFTC-500+TR-ND - DigiKey
Thief River Falls, MN, United States
LTCC BPF, 400 - 600 MHZ, 50

LTCC BPF, 400 - 600 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BFTC-500+ 3157-BFTC-500+DKR-ND
Product Name LTCC Band Pass Filter, 400 - 600 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 500 dB 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1500 - 1760 MHz, 50Ω - CBP-1630F+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Lumped LC Band Pass Filter, 480 - 1320 MHz, 50Ω - JCBP-900+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Lumped LC Band Pass Filter, 2 - 30 MHz, 50Ω - BPF-E16+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 16 dB
View Details
3 suppliers
Ceramic Filters - 3157-HFCN-7971+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 10680 MHz
View Details
3 suppliers