The BFCN-2900+ is a 50Ω LTCC surface mount band pass filter covering a 2700 to 3100 MHz passband with a typical insertion loss of 3 dB and 25 dB stopband rejection. It features a 1206 surface mount footprint measuring 3.20 × 1.60 × 0.89 mm, with wrap-around terminations for robust performance in high humidity and temperature environments. The device handles up to 1.5 W RF power at 25°C, with linear derating to 0.25 W at 100°C, and operates within a temperature range of -55°C to 100°C.
Mini-Circuits’ BFCN-2900+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 400 MHz passband, these units offer low insertion loss and good rejection.
2.9GHz Center Band Pass Ceramic Filter 400MHz 50Ohm 6-SMD, No Lead
2.9GHz Center Band Pass Ceramic Filter 400MHz 50Ohm 6-SMD, No Lead
2.9GHz Center Band Pass Ceramic Filter 400MHz 50Ohm 6-SMD, No Lead
LTCC BAND PASS FILTER, 2700 - 31
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-2900+ | 3157-BFCN-2900+DKR-ND | BFCN-2900+ |
| Product Name | LTCC Band Pass Filter, 2700 - 3100 MHz, 50Ω | Ceramic Filters | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Insertion Loss | 2900 dB | 3 dB | 3 dB |
| Filter Technology | Passive Filter |