Mini-Circuits Lumped LC Band Pass Filter, 151 - 163 MHz, 50Ω BPF-B157+

Description
Lumped LC Band Pass Filter, 151 - 163 MHz, 50Ω
Request a Quote
Description
Lumped LC Band Pass Filter, 151 - 163 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount bandpass filter for 151 to 163 MHz at 50 Ω, housed in HZ1198 case measuring 11.99 × 20.98 × 5.99 mm, with a maximum operating temperature of -40°C to 85°C, storage temperature range of -55°C to 100°C, and maximum RF power input of 0.5 W. Features typical insertion loss of 2.17 dB at center frequency, return loss greater than 30 dB in passband, VSWR of 1.1:1 typ., and group delay of 35.02 ns at 157 MHz. RoHS compliant.

Datasheet Summary
Powered by GS/AI

Surface mount bandpass filter for 151 to 163 MHz at 50 Ω, housed in HZ1198 case measuring 11.99 × 20.98 × 5.99 mm, with a maximum operating temperature of -40°C to 85°C, storage temperature range of -55°C to 100°C, and maximum RF power input of 0.5 W. Features typical insertion loss of 2.17 dB at center frequency, return loss greater than 30 dB in passband, VSWR of 1.1:1 typ., and group delay of 35.02 ns at 157 MHz. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 151 - 163 MHz, 50Ω - BPF-B157+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 151 - 163 MHz, 50Ω
BPF-B157+
Lumped LC Band Pass Filter, 151 - 163 MHz, 50Ω BPF-B157+
Lumped LC Band Pass Filter, 151 - 163 MHz, 50Ω

Lumped LC Band Pass Filter, 151 - 163 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-BPF-B157+TR-ND - DigiKey
Thief River Falls, MN, United States
157MHz Center Frequency Band Pass RF Filter (Radio Frequency) 12MHz Bandwidth 6-SMD, No Lead

157MHz Center Frequency Band Pass RF Filter (Radio Frequency) 12MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
RF Filters - BPF-B157+
BPF-B157+
RF Filters - BPF-B157+ BPF-B157+
Manufacturer: Mini-Circuits Win Source Part Number: 864466-BPF-B157+ Features: 157MHz Center Frequency Band Pass RF Filter (Radio Frequency) 12MHz Bandwidth - 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 864466-BPF-B157+
Features: 157MHz Center Frequency Band Pass RF Filter (Radio Frequency) 12MHz Bandwidth - 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
RF Filters - BPF-B157+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
BPF-B157+
RF Filters BPF-B157+
RF FILTER BAND PASS 157MHZ 6SMD

RF FILTER BAND PASS 157MHZ 6SMD

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BPF-B157+ 3157-BPF-B157+TR-ND BPF-B157+ BPF-B157+
Product Name Lumped LC Band Pass Filter, 151 - 163 MHz, 50Ω RF Filters RF Filters - BPF-B157+ RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 69.5 - 70.5 MHz, 50Ω - BPF-C70+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 70 dB
View Details
3 suppliers
Thin Film Band Pass Filter, 14200 - 17400 MHz, 50Ω - ABF-15R75G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 15.8 dB
View Details
2 suppliers
LTCC Band Pass Filter, 3000 - 4600 MHz, 50Ω - BFCN-3700+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
4 suppliers
LTCC Band Pass Filter, 22000 - 28000 MHz, 50Ω - BFHK-2492+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 24.9 dB
View Details
2 suppliers