Mini-Circuits Thin Film Band Pass Filter, 14200 - 17400 MHz, 50Ω ABF-15R75G+

Description
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.
Request a Quote
Description
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ABF-15R75G+ is a surface mount thin-film bandpass filter designed for 50Ω systems in the 14.2 to 17.4 GHz range. It features a typical passband insertion loss of 1.5 dB and a typical stopband rejection of 50 dB. The filter has a center frequency of 15.8 GHz with a typical variation of ±3%, and maintains 20 dB rejection up to 35 GHz. It is housed in a compact case measuring 5.59 x 8.13 x 2.03 mm and operates reliably across a temperature range of -55 °C to +125 °C with a maximum input power rating of 1 W. The component is RoHS compliant and uses a gold-over-nickel lead finish.

Datasheet Summary
Powered by GS/AI

The ABF-15R75G+ is a surface mount thin-film bandpass filter designed for 50Ω systems in the 14.2 to 17.4 GHz range. It features a typical passband insertion loss of 1.5 dB and a typical stopband rejection of 50 dB. The filter has a center frequency of 15.8 GHz with a typical variation of ±3%, and maintains 20 dB rejection up to 35 GHz. It is housed in a compact case measuring 5.59 x 8.13 x 2.03 mm and operates reliably across a temperature range of -55 °C to +125 °C with a maximum input power rating of 1 W. The component is RoHS compliant and uses a gold-over-nickel lead finish.

Suppliers

Company
Product
Description
Supplier Links
Thin Film Band Pass Filter, 14200 - 17400 MHz, 50Ω - ABF-15R75G+ - Mini-Circuits
Brooklyn, NY, United States
Thin Film Band Pass Filter, 14200 - 17400 MHz, 50Ω
ABF-15R75G+
Thin Film Band Pass Filter, 14200 - 17400 MHz, 50Ω ABF-15R75G+
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.

Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.

Supplier's Site Datasheet
RF Filters - 3157-ABF-15R75G+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 15.8GHZ 3SMD

RF FILTER BAND PASS 15.8GHZ 3SMD

Buy Now Datasheet
RF Filters - 3157-ABF-15R75G+TR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 15.8GHZ 3SMD

RF FILTER BAND PASS 15.8GHZ 3SMD

Buy Now Datasheet
RF Filters - 3157-ABF-15R75G+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 15.8GHZ 3SMD

RF FILTER BAND PASS 15.8GHZ 3SMD

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ABF-15R75G+ 3157-ABF-15R75G+DKR-ND
Product Name Thin Film Band Pass Filter, 14200 - 17400 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 15.8 dB 3 dB
Package Type Surface Mount Surface Mount; 3-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 950 - 2250 MHz, 75Ω - BPF-AS1600-75+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1600 dB
View Details
3 suppliers
LTCC Band Pass Filter, 1950 - 3190 MHz, 50Ω - BFCN-2491+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2491 dB
View Details
4 suppliers
Lumped LC Band Pass Filter, 460 - 610 MHz, 50Ω - BPF-A535+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 535 dB
View Details
3 suppliers
Lumped LC Band Pass Filter, 475 - 700 MHz, 50Ω - BPF-A587R5+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 588 dB
View Details