The BFCN-3700+ is a ceramic band pass filter with a 3000 to 4600 MHz passband, 50 Ω impedance, and 1.9 dB passband insertion loss. It offers 28 dB lower stopband rejection and 24 dB upper stopband rejection, handles up to 2.5 W RF input power at 25 °C, and operates from -55 to +100 °C. The filter uses LTCC construction in a 3.2 × 1.6 mm FV1206-4 package with wraparound terminations.
The BFCN-3700+ LTCC bandpass filter covers the 3000 to 4600 MHz passband with 1.9 dB passband insertion loss and 28 dB lower stopband rejection, and 24 dB upper stopband rejection. This model handles up to 2.5W RF input power and provides a wide operating temperature range from -55 to +100°C. Utilizing LTCC multi-layer construction, the filter achieves excellent repeatability of performance and comes in a tiny 1206 ceramic package with wraparound terminations, minimizing performance variations due to parasitics and saving space in dense PCB layouts.
3.7GHz Center Band Pass Ceramic Filter 1.6GHz 50Ohm 4-SMD, No Lead
CER FILTER 3.7GHZ BAND PASS
CER FILTER 3.7GHZ BAND PASS
Manufacturer: Mini-Circuits
Win Source Part Number: 709734-BFCN-3700+
Manufacturer Homepage: www.minicircuits.com
Reference case: N/A
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
LTCC BAND PASS FILTER, 3000 - 46
| Mini-Circuits | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCN-3700+ | 3157-BFCN-3700+TR-ND | BFCN-3700+ | BFCN-3700+ |
| Product Name | LTCC Band Pass Filter, 3000 - 4600 MHz, 50Ω | Ceramic Filters | Ceramic Filters - BFCN-3700+ | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Filter Design | Ceramic Filter | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 3700 dB | 3.5 dB | 3.5 dB |