Mini-Circuits Lumped LC Band Pass Filter, 950 - 2250 MHz, 75Ω BPF-AS1600-75+

Description
The BPF-AS1600-75+ is a 75W band pass filter fabricated using SMT technology centered at 1600 MHz. The band- pass filter is designed in a very small (0.433" x 0.276" x 0.197") shielded package that covers 1600 MHz ± 650 MHz bandwidth. They use high Q capacitors and inductors for low insertion loss and has consistent performance across temperature & repeatable performance across lots.
Request a Quote
Description
The BPF-AS1600-75+ is a 75W band pass filter fabricated using SMT technology centered at 1600 MHz. The band- pass filter is designed in a very small (0.433" x 0.276" x 0.197") shielded package that covers 1600 MHz ± 650 MHz bandwidth. They use high Q capacitors and inductors for low insertion loss and has consistent performance across temperature & repeatable performance across lots.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BPF-AS1600-75+ is a surface mount bandpass filter centered at 1600 MHz with a passband from 950 to 2250 MHz, designed for high-performance applications such as L-band satellite communications. It is housed in a shielded TK2678 package measuring 0.433 inch by 0.276 inch by 0.197 inch, with a maximum insertion loss of 1.6 dB within the passband and a VSWR of 2.0:1. The filter supports up to 75 W RF power input and operates reliably from -40°C to 85°C. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The BPF-AS1600-75+ is a surface mount bandpass filter centered at 1600 MHz with a passband from 950 to 2250 MHz, designed for high-performance applications such as L-band satellite communications. It is housed in a shielded TK2678 package measuring 0.433 inch by 0.276 inch by 0.197 inch, with a maximum insertion loss of 1.6 dB within the passband and a VSWR of 2.0:1. The filter supports up to 75 W RF power input and operates reliably from -40°C to 85°C. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 950 - 2250 MHz, 75Ω - BPF-AS1600-75+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 950 - 2250 MHz, 75Ω
BPF-AS1600-75+
Lumped LC Band Pass Filter, 950 - 2250 MHz, 75Ω BPF-AS1600-75+
The BPF-AS1600-75+ is a 75W band pass filter fabricated using SMT technology centered at 1600 MHz. The band- pass filter is designed in a very small (0.433" x 0.276" x 0.197") shielded package that covers 1600 MHz ± 650 MHz bandwidth. They use high Q capacitors and inductors for low insertion loss and has consistent performance across temperature & repeatable performance across lots.

The BPF-AS1600-75+ is a 75W band pass filter fabricated using SMT technology centered at 1600 MHz. The band- pass filter is designed in a very small (0.433" x 0.276" x 0.197") shielded package that covers 1600 MHz ± 650 MHz bandwidth. They use high Q capacitors and inductors for low insertion loss and has consistent performance across temperature & repeatable performance across lots.

Supplier's Site Datasheet
RF Filters - 3157-BPF-AS1600-75+TR-ND - DigiKey
Thief River Falls, MN, United States
1.6GHz Center Frequency Band Pass RF Filter (Radio Frequency) 1.3GHz Bandwidth 1.6dB 12-SMD Module

1.6GHz Center Frequency Band Pass RF Filter (Radio Frequency) 1.3GHz Bandwidth 1.6dB 12-SMD Module

Buy Now Datasheet
RF Filters BPF-AS1600-75+
RF FILTER BAND PASS 1.6GHZ 12SMD

RF FILTER BAND PASS 1.6GHZ 12SMD

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BPF-AS1600-75+ 3157-BPF-AS1600-75+TR-ND BPF-AS1600-75+
Product Name Lumped LC Band Pass Filter, 950 - 2250 MHz, 75Ω RF Filters RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1600 dB 1.6 dB 1.6 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 69.5 - 70.5 MHz, 50Ω - BPF-C70+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 70 dB
View Details
3 suppliers
Lumped LC Band Pass Filter, 18 - 25 MHz, 50Ω - PIF-21.4+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
LTCC Band Pass Filter, 24250 - 27500 MHz, 50Ω - BFHK-2582+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 25.8 dB
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1130 - 1246 MHz, 50Ω - CSBP-D1189+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers