Plug-in bandpass filter designed for harmonic rejection and lab use, with a center frequency of 21.4 MHz and a passband of 18 to 25 MHz, maintaining 50Ω constant impedance. Housed in a shielded, hermetically sealed welded case of case style A01 measuring 19.56 × 20.32 × 9.40 mm, with a maximum operating temperature of -55°C to 100°C and RF power input limited to 0.5 W. Features a typical VSWR of 1.3:1 in both passband and stopbands, and is RoHS compliant.
Lumped LC Band Pass Filter, 18 - 25 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | PIF-21.4+ |
| Product Name | Lumped LC Band Pass Filter, 18 - 25 MHz, 50Ω |
| Filter Type | Bandpass |