The CSBP-D1189+ is a surface-mount coaxial-ceramic bandpass filter with a center frequency of 1189 MHz and a passband from 1130 to 1246 MHz, designed for 50Ω systems. It features a typical insertion loss of 1.0 dB, a maximum VSWR of 1.6:1 within the passband, and attenuates frequencies below 950 MHz by at least 20 dB and above 1550 MHz by at least 20 dB. The filter handles up to 28 W RF power at 25°C, derating linearly to 15.5 W at 85°C. Operating temperature ranges from -40°C to 85°C, with storage from -55°C to 100°C. The device is packaged in a KS1509 case, with a minimal height of 0.120 inches, and is RoHS compliant.
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
CER FILTER 1.189GHZ BAND PASS
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CSBP-D1189+ | 3157-CSBP-D1189+-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 1130 - 1246 MHz, 50Ω | Ceramic Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 1189 dB | 2 dB |