Mini-Circuits Thin Film Band Pass Filter, 9600 - 13200 MHz, 50Ω ABF-11R5G+

Description
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.
Request a Quote
Description
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ABF-11R5G+ is a thin-film surface mount bandpass filter designed for 50Ω systems operating between 9.6 and 13.2 GHz. It features a typical passband insertion loss of 1.5 dB, a typical return loss of 12 dB, and a center frequency of 11.4 GHz with a typical variation of ±3%. The filter provides a typical lower stopband rejection of 50 dB up to 5 GHz and upper stopband rejection of at least 35 dB from 17 to 30 GHz. Housed in a surface mount case measuring 5.59 x 8.13 x 2.03 mm, it operates from -55 °C to +125 °C and supports a maximum input power of 1 W within the passband. The device is RoHS compliant and uses a gold-over-nickel lead finish.

Datasheet Summary
Powered by GS/AI

The ABF-11R5G+ is a thin-film surface mount bandpass filter designed for 50Ω systems operating between 9.6 and 13.2 GHz. It features a typical passband insertion loss of 1.5 dB, a typical return loss of 12 dB, and a center frequency of 11.4 GHz with a typical variation of ±3%. The filter provides a typical lower stopband rejection of 50 dB up to 5 GHz and upper stopband rejection of at least 35 dB from 17 to 30 GHz. Housed in a surface mount case measuring 5.59 x 8.13 x 2.03 mm, it operates from -55 °C to +125 °C and supports a maximum input power of 1 W within the passband. The device is RoHS compliant and uses a gold-over-nickel lead finish.

Suppliers

Company
Product
Description
Supplier Links
Thin Film Band Pass Filter, 9600 - 13200 MHz, 50Ω - ABF-11R5G+ - Mini-Circuits
Brooklyn, NY, United States
Thin Film Band Pass Filter, 9600 - 13200 MHz, 50Ω
ABF-11R5G+
Thin Film Band Pass Filter, 9600 - 13200 MHz, 50Ω ABF-11R5G+
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.

Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.

Supplier's Site Datasheet
RF Filters - 3157-ABF-11R5G+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 11.4GHZ 3SMD

RF FILTER BAND PASS 11.4GHZ 3SMD

Buy Now Datasheet
RF Filters - 3157-ABF-11R5G+TR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 11.4GHZ 3SMD

RF FILTER BAND PASS 11.4GHZ 3SMD

Buy Now Datasheet
RF Filters - 3157-ABF-11R5G+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 11.4GHZ 3SMD

RF FILTER BAND PASS 11.4GHZ 3SMD

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ABF-11R5G+ 3157-ABF-11R5G+DKR-ND
Product Name Thin Film Band Pass Filter, 9600 - 13200 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 11.4 dB 2.5 dB
Package Type Surface Mount Surface Mount; 3-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Reflectionless Band Pass Filter, 2350 - 3150 MHz, 50Ω - XBF-282+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 105 C (-67 to 221 F)
Insertion Loss 3.2 dB
View Details
3 suppliers
LTCC Band Pass Filter, 2220 - 3570 MHz, 50Ω - BFCV-2895+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2895 dB
View Details
2 suppliers
LTCC Band Pass Filter, 4300 - 5300 MHz, 50Ω - BFHK-4951+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 4.8 dB
View Details
2 suppliers
LTCC Band Pass Filter, 4600 - 6100 MHz, 50Ω - BFCO-552+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers