Mini-Circuits Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω RBP-75+

Description
Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω
Request a Quote
Description
Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RBP-75+ is a 50Ω lumped LC bandpass filter operating from 60 to 90 MHz with a center frequency of 75 MHz. It features a shielded case of case style GP731, measuring 0.35 inch by 0.35 inch, and is aqueous washable. The filter exhibits a typical insertion loss of 1.82 dB at 75 MHz and a passband VSWR of 1.3:1 typ, with stopband rejection exceeding 20 dB below 37 MHz and above 122 MHz. Linear phase deviation is within ±4 deg typ at ±15 MHz from center frequency. Operating temperature ranges from -40°C to 85°C, with storage temperature from -55°C to 100°C, and maximum RF power input is 0.1 W at 25°C. It is RoHS compliant and designed for military radar, harmonic rejection, and transmitter/receiver applications.

Datasheet Summary
Powered by GS/AI

RBP-75+ is a 50Ω lumped LC bandpass filter operating from 60 to 90 MHz with a center frequency of 75 MHz. It features a shielded case of case style GP731, measuring 0.35 inch by 0.35 inch, and is aqueous washable. The filter exhibits a typical insertion loss of 1.82 dB at 75 MHz and a passband VSWR of 1.3:1 typ, with stopband rejection exceeding 20 dB below 37 MHz and above 122 MHz. Linear phase deviation is within ±4 deg typ at ±15 MHz from center frequency. Operating temperature ranges from -40°C to 85°C, with storage temperature from -55°C to 100°C, and maximum RF power input is 0.1 W at 25°C. It is RoHS compliant and designed for military radar, harmonic rejection, and transmitter/receiver applications.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω - RBP-75+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω
RBP-75+
Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω RBP-75+
Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω

Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω

Supplier's Site Datasheet
Filters - RF Filters - RBP-75+ - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
RBP-75+
Filters - RF Filters RBP-75+
Win Source Part Number: 1357187-RBP-75+ Category: Filters - RF Filters Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Frequency: 75MHz Center Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.350" L x 0.350" W (8.89mm x 8.89mm) ECCN: EAR99 Height (Max): 0.100" (2.54mm) Filter Type: Band Pass Bandwidth: 30MHz

Win Source Part Number: 1357187-RBP-75+
Category: Filters - RF Filters
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
Frequency: 75MHz Center
Package / Case: 8-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.350" L x 0.350" W (8.89mm x 8.89mm)
ECCN: EAR99
Height (Max): 0.100" (2.54mm)
Filter Type: Band Pass
Bandwidth: 30MHz

Buy Now Datasheet
RF Filters - 3157-RBP-75+CT-ND - DigiKey
Thief River Falls, MN, United States
75MHz Center Frequency Band Pass RF Filter (Radio Frequency) 30MHz Bandwidth 8-SMD, No Lead

75MHz Center Frequency Band Pass RF Filter (Radio Frequency) 30MHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-RBP-75+DKR-ND - DigiKey
Thief River Falls, MN, United States
75MHz Center Frequency Band Pass RF Filter (Radio Frequency) 30MHz Bandwidth 8-SMD, No Lead

75MHz Center Frequency Band Pass RF Filter (Radio Frequency) 30MHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - 3157-RBP-75+TR-ND - DigiKey
Thief River Falls, MN, United States
75MHz Center Frequency Band Pass RF Filter (Radio Frequency) 30MHz Bandwidth 8-SMD, No Lead

75MHz Center Frequency Band Pass RF Filter (Radio Frequency) 30MHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
RF Filters - RBP-75+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
RBP-75+
RF Filters RBP-75+
RF FILTER BAND PASS 75MHZ 8SMD

RF FILTER BAND PASS 75MHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number RBP-75+ RBP-75+ 3157-RBP-75+CT-ND RBP-75+
Product Name Lumped LC Band Pass Filter, 60 - 90 MHz, 50Ω Filters - RF Filters RF Filters RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Band Pass Filter, 400 - 510 MHz, 50Ω - ZABP-450-S+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 450 dB
View Details
2 suppliers
Ceramic Filters - 3157-HFCW-5000+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Insertion Loss 1.4 dB
View Details
Lumped LC Band Pass Filter, 150 - 350 MHz, 50Ω - BPF-BY250+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 250 dB
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 2.15 - 2.6 GHz, 50Ω - CBP4-2375Q+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details