The BFCV-3350+ is a ceramic bandpass filter designed for applications requiring a frequency range of 2570 to 4130 MHz with a typical insertion loss of 1.5 dB. It features a compact size of 3.2mm x 2.5mm, allowing for high layout density on circuit boards while minimizing parasitic effects. The filter is constructed using LTCC (Low Temperature Co-fired Ceramic) technology, which provides a rugged package suitable for harsh environments, including high humidity and temperature extremes. This filter offers wide stopband rejection up to 8 GHz, making it suitable for various applications such as software-defined radio, WLAN, cellular networks, satellite television broadcast, and aircraft radar altimeters. The device is hermetically sealed and has a maximum RF power input of 4 W at 25°C, with a derating to 0.25 W at 100°C. The BFCV-3350+ is RoHS compliant and comes in a tape and reel package for easy integration into automated assembly processes.
The BFCV-3350+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. These units offer low insertion loss and very good wide band rejection.
3.35GHz Center Band Pass Ceramic Filter 1.56GHz 50Ohm 4-SMD, No Lead
3.35GHz Center Band Pass Ceramic Filter 1.56GHz 50Ohm 4-SMD, No Lead
3.35GHz Center Band Pass Ceramic Filter 1.56GHz 50Ohm 4-SMD, No Lead
Win Source Part Number: 1369436-BFCV-3350+
Category: Filters - Ceramic Filters
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
Frequency: 3.35GHz Center
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Height (Max): 0.102" (2.60mm)
Insertion Loss: 3.5dB
Impedance: 50Ohm
Filter Type: Band Pass
Bandwidth: 1.56 GHz
LTCC BAND PASS FILTER, 2570 - 41
| Mini-Circuits | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | BFCV-3350+ | 3157-BFCV-3350+TR-ND | BFCV-3350+ | BFCV-3350+ |
| Product Name | LTCC Band Pass Filter, 2570 - 4130 MHz, 50Ω | Ceramic Filters | Filters - Ceramic Filters | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Insertion Loss | 3350 dB | 3.5 dB | 3.5 dB | |
| Filter Technology | Passive Filter |