The ABF-9G+ is a thin-film surface mount bandpass filter designed for X-band applications, with a center frequency of 9000 MHz and a passband of 8200 to 9800 MHz. It has a typical insertion loss of 1.4 dB, a return loss of 15 dB, and upper and lower stopband rejections of up to 54 dB. The filter is rated for 50 Ω impedance, operates from -55°C to +125°C, and supports a maximum input power of 12.5 W at 25°C, derated to 2.6 W at 125°C. It is packaged in a 5.59 x 8.13 x 2.03 mm mechanical footprint with gold over nickel plated leads and meets RoHS compliance. The device is bi-directional and requires external DC blocking capacitors in DC-biased applications.
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.
THIN FILM BPF, 8200-9800 MHZ
THIN FILM BPF, 8200-9800 MHZ
THIN FILM BPF, 8200-9800 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | ABF-9G+ | 3157-ABF-9G+DKR-ND |
| Product Name | Thin Film Band Pass Filter, 8200 - 9800 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 9000 dB | 2.5 dB |
| Package Type | Surface Mount | Surface Mount; 6-SMD, No Lead |