Mini-Circuits IMPD MTCHD PAD / N RoHS UNMP-5075-33R+

Description
Mini-Circuits’ UNMP-5075-33R+ is a coaxial 50/75Ω matching pad covering the DC to 3000 MHz frequency range, supporting impedance matching in a wide range of systems. The matching pad housed in a rugged unibody con- struction with N-Male (50Ω) to N-Female (75Ω) connectors.
Request a Quote
Description
Mini-Circuits’ UNMP-5075-33R+ is a coaxial 50/75Ω matching pad covering the DC to 3000 MHz frequency range, supporting impedance matching in a wide range of systems. The matching pad housed in a rugged unibody con- struction with N-Male (50Ω) to N-Female (75Ω) connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits UNMP-5075-33R+ is a coaxial 50/75Ω impedance matching pad designed for DC to 3000 MHz applications, featuring N-Male (50Ω) to N-Female (75Ω) connectors in a rugged unibody case style FF779 measuring 0.71" x 2.11" x 0.71". It provides attenuation of 1.7 to 1.88 dB across the band, with 50Ω return loss of at least 9 dB and 75Ω return loss of 26.13 dB at 3000 MHz. The device handles up to 1 W input power and operates from -40°C to 85°C. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits UNMP-5075-33R+ is a coaxial 50/75Ω impedance matching pad designed for DC to 3000 MHz applications, featuring N-Male (50Ω) to N-Female (75Ω) connectors in a rugged unibody case style FF779 measuring 0.71" x 2.11" x 0.71". It provides attenuation of 1.7 to 1.88 dB across the band, with 50Ω return loss of at least 9 dB and 75Ω return loss of 26.13 dB at 3000 MHz. The device handles up to 1 W input power and operates from -40°C to 85°C. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
IMPD MTCHD PAD / N RoHS - UNMP-5075-33R+ - Mini-Circuits
Brooklyn, NY, United States
IMPD MTCHD PAD / N RoHS
UNMP-5075-33R+
IMPD MTCHD PAD / N RoHS UNMP-5075-33R+
Mini-Circuits’ UNMP-5075-33R+ is a coaxial 50/75Ω matching pad covering the DC to 3000 MHz frequency range, supporting impedance matching in a wide range of systems. The matching pad housed in a rugged unibody con- struction with N-Male (50Ω) to N-Female (75Ω) connectors.

Mini-Circuits’ UNMP-5075-33R+ is a coaxial 50/75Ω matching pad covering the DC to 3000 MHz frequency range, supporting impedance matching in a wide range of systems. The matching pad housed in a rugged unibody con- struction with N-Male (50Ω) to N-Female (75Ω) connectors.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Impedance Matching Networks
Product Number UNMP-5075-33R+
Product Name IMPD MTCHD PAD / N RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MATCHING PAD - SFQFM-5075+ - Mini-Circuits
Specs
Frequency 3000 MHz
Power 0.5000 watts
Operating Temperature -45 to 100 C (-49 to 212 F)
View Details
IMPD MTCHD PAD / SM / RoHS - ALMP-5075+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS
View Details
IMPD MTCHD PAD / N RoHS - UNMP-5075-33+ - Mini-Circuits
Specs
Frequency 3000 MHz
Power 0.3500 watts
VSWR 1.1 :1
View Details
IMPD MTCHD PAD / N RoHS - UNMP-R5075-33+ - Mini-Circuits
Specs
VSWR 1.01 :1
Operating Temperature -45 to 100 C (-49 to 212 F)
Standards and Certifications RoHS
View Details