Mini-Circuits IMPD MTCHD PAD / BNC / RoHS BMP-5075+

Description
IMPD MTCHD PAD / BNC / RoHS
Request a Quote
Description
IMPD MTCHD PAD / BNC / RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BMP-5075+ is a coaxial matching pad designed for impedance matching between 50Ω and 75Ω systems from DC to 2000 MHz. It features a FF747 case style with dimensions of 15.75 mm by 49.28 mm and weighs 30.0 grams. The device provides a nominal attenuation of 5.7 dB with a tolerance of ±0.1 dB across the frequency range, and a typical VSWR of 1.15:1. It supports a maximum RF input power of 0.25 W and operates within a temperature range of -55°C to 100°C. The part is RoHS compliant and uses BNC connectors (75ΩM-BNC and 50ΩF-BNC).

Datasheet Summary
Powered by GS/AI

The BMP-5075+ is a coaxial matching pad designed for impedance matching between 50Ω and 75Ω systems from DC to 2000 MHz. It features a FF747 case style with dimensions of 15.75 mm by 49.28 mm and weighs 30.0 grams. The device provides a nominal attenuation of 5.7 dB with a tolerance of ±0.1 dB across the frequency range, and a typical VSWR of 1.15:1. It supports a maximum RF input power of 0.25 W and operates within a temperature range of -55°C to 100°C. The part is RoHS compliant and uses BNC connectors (75ΩM-BNC and 50ΩF-BNC).

Suppliers

Company
Product
Description
Supplier Links
IMPD MTCHD PAD / BNC / RoHS - BMP-5075+ - Mini-Circuits
Brooklyn, NY, United States
IMPD MTCHD PAD / BNC / RoHS
BMP-5075+
IMPD MTCHD PAD / BNC / RoHS BMP-5075+
IMPD MTCHD PAD / BNC / RoHS

IMPD MTCHD PAD / BNC / RoHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Impedance Matching Networks
Product Number BMP-5075+
Product Name IMPD MTCHD PAD / BNC / RoHS
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

MATCHING PAD - SFQFM-5075+ - Mini-Circuits
Specs
Frequency 3000 MHz
Power 0.5000 watts
Operating Temperature -45 to 100 C (-49 to 212 F)
View Details
MATCH XFMR W/ DC PASSING RoHS - Z7550R-FMSF+ - Mini-Circuits
Specs
Frequency 2500 MHz
Power 0.2500 watts
VSWR 1.2 :1
View Details
IMPD MTCHD PAD / N RoHS - UNMP-R5075-33+ - Mini-Circuits
Specs
VSWR 1.01 :1
Operating Temperature -45 to 100 C (-49 to 212 F)
Standards and Certifications RoHS
View Details
IMPD MTCHD PAD S-F/F-F RoHS - SFFF-5075+ - Mini-Circuits
Specs
Operating Temperature -45 to 85 C (-49 to 185 F)
Standards and Certifications RoHS
View Details