Mini-Circuits' Z7550R-FMSF+ is a coaxial 50/75 Ω resistive matching pad for DC to 2500 MHz applications, designed to minimize signal reflections in CATV and broadband systems. It features an SMA-Female (50 Ω) to F-Type-Male (75 Ω) connector interface and is housed in a compact aluminum alloy case measuring 1.25 x 1.25 x 0.75 inches. The device provides typical insertion loss of 5.7 to 6.3 dB across the band, with a VSWR of 1.2:1 up to 950 MHz and 1.6:1 at 2500 MHz, and handles maximum RF input power of 0.25 W. It operates from -40°C to 85°C, is RoHS compliant, and complies with Mini-Circuits' standard limited warranty terms.
Mini-Circuits’ Z7550R-FMSF+ is a coaxial 50/75W resistive matching pad covering the DC to 2500 MHz frequency range, supporting impedance matching in a wide range of systems including CATV, broadband networks, and more. This model is ideal for 50/75W impedance matching in systems where minimizing mismatch and signal reflec- tions is a priority. The matching pad handles RF input power up to 0.25W and comes housed in a rugged, compact aluminium alloy case (1.25 x 1.25 x 0.75”) with SAM-F (50W) to F-Type-M(75W) connectors.
| Mini-Circuits | |
|---|---|
| Product Category | Impedance Matching Networks |
| Product Number | Z7550R-FMSF+ |
| Product Name | MATCH XFMR W/ DC PASSING RoHS |
| Frequency | 2500 MHz |