The Mini-Circuits BLKD-183-S+ is a coaxial inner-outer DC block designed for 50Ω systems from 10 MHz to 18 GHz, featuring SMA female and SMA male connectors. It is housed in a stainless steel body measuring 0.5 inches in diameter and 1.3 inches in length, with a maximum operating temperature range of -65 to +125 °C and DC voltage handling up to +200 V. The unit exhibits a typical insertion loss of 0.43 dB and a return loss of 20 dB at 8 GHz.
Mini-Circuits’ BLKD-183-S+ is a coaxial inner-outer DC Block supporting a wide range of applications from 10 MHz to 18 GHz including Ku band test and measurement and more. This model provides low insertion loss, excellent return loss and DC voltage handling up to 200V. The unit features SMA-Female connector at one end and SMA-Male connector at the other end and comes housed in a rugged stainless steel body, measuring only 0.5” in diameter and 1.3” in length.
| Mini-Circuits | |
|---|---|
| Product Category | DC Blocks |
| Product Number | BLKD-183-S+ |
| Product Name | DC BLOCK SMA-F/SMA-M RoHS |
| RoHS Compliant | RoHS |