Mini-Circuits DC BLOCK V-F/V-M 50GHZ RoHS BLK-V54+

Description
Mini-Circuits’ BLK-V54+ is a coaxial DC Block supporting a wide range of applications from 0.01 to 50 GHz including 5G systems, Ka-Band SatCom, test and measurement and more. This model provides low insertion loss, excellent return loss, RF input handling up to 1 Watt and DC voltage handling up to +100 V. The unit features 2.4 mm female connector at one end and 2.4 mm male connector at the other end and comes housed in a rugged stainless steel body, measuring only 0.36" in diameter and 0.87" in length. Mates with 1.85 mm and V-type connectors.
Request a Quote Datasheet
Description
Mini-Circuits’ BLK-V54+ is a coaxial DC Block supporting a wide range of applications from 0.01 to 50 GHz including 5G systems, Ka-Band SatCom, test and measurement and more. This model provides low insertion loss, excellent return loss, RF input handling up to 1 Watt and DC voltage handling up to +100 V. The unit features 2.4 mm female connector at one end and 2.4 mm male connector at the other end and comes housed in a rugged stainless steel body, measuring only 0.36" in diameter and 0.87" in length. Mates with 1.85 mm and V-type connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC BLOCK V-F/V-M 50GHZ RoHS - BLK-V54+ - Mini-Circuits
Brooklyn, NY, United States
DC BLOCK V-F/V-M 50GHZ RoHS
BLK-V54+
DC BLOCK V-F/V-M 50GHZ RoHS BLK-V54+
Mini-Circuits’ BLK-V54+ is a coaxial DC Block supporting a wide range of applications from 0.01 to 50 GHz including 5G systems, Ka-Band SatCom, test and measurement and more. This model provides low insertion loss, excellent return loss, RF input handling up to 1 Watt and DC voltage handling up to +100 V. The unit features 2.4 mm female connector at one end and 2.4 mm male connector at the other end and comes housed in a rugged stainless steel body, measuring only 0.36" in diameter and 0.87" in length. Mates with 1.85 mm and V-type connectors.

Mini-Circuits’ BLK-V54+ is a coaxial DC Block supporting a wide range of applications from 0.01 to 50 GHz including 5G systems, Ka-Band SatCom, test and measurement and more. This model provides low insertion loss, excellent return loss, RF input handling up to 1 Watt and DC voltage handling up to +100 V. The unit features 2.4 mm female connector at one end and 2.4 mm male connector at the other end and comes housed in a rugged stainless steel body, measuring only 0.36" in diameter and 0.87" in length. Mates with 1.85 mm and V-type connectors.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category DC Blocks
Product Number BLK-V54+
Product Name DC BLOCK V-F/V-M 50GHZ RoHS
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC BLOCK E-F/E-M 65GHZ RoHS - BLK-E653+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency 0.0100 to 65 GHz
Insertion Loss 0.6000 dB
View Details
DC BLOCK SMA-F/SMA-M 18GHZRoHS - BLK-18W-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 0.0100 to 18 GHz
View Details
Inner DC Block, 50 MHz to 18 GHz, N-Female to N-Male Connectors - BLK-18W-N+ - Mini-Circuits
Specs
Connector Type Type N
Impedance 50-Ohm
Frequency 0.0500 to 18 GHz
View Details
DC BLOCK / SMA-F / SMA-M /RoHS - BLK-89-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 1.00E-4 to 8 GHz
View Details