Mini-Circuits DC BLOCK E-F/E-M 65GHZ RoHS BLK-E653+

Description
Mini-Circuits’ BLK-E653+ is a coaxial DC Block supporting a wide range of applications from .010 to 65GHz including 5G systems, Ka-Band SatCom, test and measurement and more. This model provides low insertion loss, excellent return loss, RF input handling up to 1 watts and DC voltage handling up to 16V. The unit features 1.85mm-Female connector at one end and 1.85mm-Male connector at the other end and comes housed in a rugged stainless steel body, measuring only 0.31” in diameter and 0.81” in length. Mates with 2.4 mm.
Request a Quote
Description
Mini-Circuits’ BLK-E653+ is a coaxial DC Block supporting a wide range of applications from .010 to 65GHz including 5G systems, Ka-Band SatCom, test and measurement and more. This model provides low insertion loss, excellent return loss, RF input handling up to 1 watts and DC voltage handling up to 16V. The unit features 1.85mm-Female connector at one end and 1.85mm-Male connector at the other end and comes housed in a rugged stainless steel body, measuring only 0.31” in diameter and 0.81” in length. Mates with 2.4 mm.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits BLK-E653+ is a coaxial DC block designed for use in test and measurement, communication, and defense systems, operating from 10 MHz to 65 GHz with a 50 Ω impedance. It features a 1.85 mm female to 1.85 mm male connector configuration and is housed in a stainless steel body measuring 0.31 inches in diameter and 0.81 inches in length. The device exhibits a typical insertion loss of 0.70 dB up to 65 GHz and a typical return loss of 22 dB across the full bandwidth. It supports an input power of +30 dBm and a DC voltage up to +16 V, with an operating temperature range of -55 °C to +100 °C. The unit is compatible with 2.4 mm connectors.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits BLK-E653+ is a coaxial DC block designed for use in test and measurement, communication, and defense systems, operating from 10 MHz to 65 GHz with a 50 Ω impedance. It features a 1.85 mm female to 1.85 mm male connector configuration and is housed in a stainless steel body measuring 0.31 inches in diameter and 0.81 inches in length. The device exhibits a typical insertion loss of 0.70 dB up to 65 GHz and a typical return loss of 22 dB across the full bandwidth. It supports an input power of +30 dBm and a DC voltage up to +16 V, with an operating temperature range of -55 °C to +100 °C. The unit is compatible with 2.4 mm connectors.

Suppliers

Company
Product
Description
Supplier Links
DC BLOCK E-F/E-M 65GHZ RoHS - BLK-E653+ - Mini-Circuits
Brooklyn, NY, United States
DC BLOCK E-F/E-M 65GHZ RoHS
BLK-E653+
DC BLOCK E-F/E-M 65GHZ RoHS BLK-E653+
Mini-Circuits’ BLK-E653+ is a coaxial DC Block supporting a wide range of applications from .010 to 65GHz including 5G systems, Ka-Band SatCom, test and measurement and more. This model provides low insertion loss, excellent return loss, RF input handling up to 1 watts and DC voltage handling up to 16V. The unit features 1.85mm-Female connector at one end and 1.85mm-Male connector at the other end and comes housed in a rugged stainless steel body, measuring only 0.31” in diameter and 0.81” in length. Mates with 2.4 mm.

Mini-Circuits’ BLK-E653+ is a coaxial DC Block supporting a wide range of applications from .010 to 65GHz including 5G systems, Ka-Band SatCom, test and measurement and more. This model provides low insertion loss, excellent return loss, RF input handling up to 1 watts and DC voltage handling up to 16V. The unit features 1.85mm-Female connector at one end and 1.85mm-Male connector at the other end and comes housed in a rugged stainless steel body, measuring only 0.31” in diameter and 0.81” in length. Mates with 2.4 mm.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category DC Blocks
Product Number BLK-E653+
Product Name DC BLOCK E-F/E-M 65GHZ RoHS
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC BLOCK / SMA-F / SMA-M /RoHS - BLK-89-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 1.00E-4 to 8 GHz
View Details
DC BLOCK / N F / N M / RoHS - BLK-6-N+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type Type N
Frequency 0.0100 to 6 GHz
View Details
DC BLOCK SMA-F/SMA-M 18GHZRoHS - BLK-18W-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 0.0100 to 18 GHz
View Details
DC BLOCK V-F/V-M 50GHZ RoHS - BLK-V54+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency 0.0100 to 50 GHz
Insertion Loss 0.4100 dB
View Details