Mini-Circuits DC BLOCK SMA-F/SMA-M 18GHZRoHS BLK-18W-S+

Description
DC BLOCK SMA-F/SMA-M 18GHZRoHS
Request a Quote
Description
DC BLOCK SMA-F/SMA-M 18GHZRoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BLK-18W-S+ is a coaxial DC block with a 50Ω impedance, designed for use in test and measurement, communication, and defense systems, featuring SMA female to SMA male connectors. It operates from 0.01 to 18 GHz with a maximum insertion loss of 0.75 dB and a minimum return loss of 16.5 dB across its frequency range. The device is constructed with rugged unibody housing, has an operating case temperature range of -55 °C to +125 °C, supports up to +200 V DC input voltage and +33 dBm input power, and measures 21.84 mm in length, 8.00 mm in diameter, and 9.14 mm in height, weighing 5.0 grams.

Datasheet Summary
Powered by GS/AI

The BLK-18W-S+ is a coaxial DC block with a 50Ω impedance, designed for use in test and measurement, communication, and defense systems, featuring SMA female to SMA male connectors. It operates from 0.01 to 18 GHz with a maximum insertion loss of 0.75 dB and a minimum return loss of 16.5 dB across its frequency range. The device is constructed with rugged unibody housing, has an operating case temperature range of -55 °C to +125 °C, supports up to +200 V DC input voltage and +33 dBm input power, and measures 21.84 mm in length, 8.00 mm in diameter, and 9.14 mm in height, weighing 5.0 grams.

Suppliers

Company
Product
Description
Supplier Links
DC BLOCK SMA-F/SMA-M 18GHZRoHS - BLK-18W-S+ - Mini-Circuits
Brooklyn, NY, United States
DC BLOCK SMA-F/SMA-M 18GHZRoHS
BLK-18W-S+
DC BLOCK SMA-F/SMA-M 18GHZRoHS BLK-18W-S+
DC BLOCK SMA-F/SMA-M 18GHZRoHS

DC BLOCK SMA-F/SMA-M 18GHZRoHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category DC Blocks
Product Number BLK-18W-S+
Product Name DC BLOCK SMA-F/SMA-M 18GHZRoHS
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC BLOCK / N F / N M / RoHS - BLK-6-N+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type Type N
Frequency 0.0100 to 6 GHz
View Details
DC BLOCK / SMA-F / SMA-M /RoHS - BLK-89-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 1.00E-4 to 8 GHz
View Details
DC BLOCK K-F/K-M 40GHZ RoHS - BLK-K44+ - Mini-Circuits
Specs
RoHS Compliant RoHS
View Details
DC BLOCK SMA-F/SMA-M RoHS - BLKD-183-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 0.0100 to 18 GHz
View Details