The BLK-K44+ is a coaxial DC block designed for use from 10 MHz to 40 GHz with 2.92 mm female to 2.92 mm male connectors in a rugged stainless steel body measuring 0.36 inches in diameter and 0.87 inches in length. It offers a typical insertion loss of 0.43 dB and a typical return loss of 25 dB, handles up to +200 V DC and +33 dBm RF input power, and operates reliably from -55 to +100 °C.
Mini-Circuits’ BLK-K44+ is a coaxial DC Block supporting a wide range of applications from 10 to 40GHz including 5G systems, Ka-Band SatCom, test and measurement and more. This model provides low insertion loss, excellent return loss, RF input handling up to 2 watts and DC voltage handling up to 200V. The unit features 2.92mm-Female connector at one end and 2.92mm-Male connector at the other end and comes housed in a rugged stainless steel body, measuring only 0.36” in diameter and 0.87” in length.
| Mini-Circuits | |
|---|---|
| Product Category | DC Blocks |
| Product Number | BLK-K44+ |
| Product Name | DC BLOCK K-F/K-M 40GHZ RoHS |
| RoHS Compliant | RoHS |