The Mini-Circuits BLK-222+ is a coaxial DC block designed for use from 10 MHz to 2200 MHz, featuring a BNC-female connector on one end and a BNC-male connector on the other, with a rugged unibody construction. It measures 15.75 mm in diameter and 49.28 mm in length, weighing 30.0 grams. The device supports a maximum DC input voltage of 100 V and an RF input power of 10 W at 25 °C, derating linearly to 5 W at 100 °C. Operating and storage temperatures range from -55 °C to +100 °C. Insertion loss is 0.22 dB typical at 2200 MHz, and return loss is 27 dB typical at 1000 MHz. The unit is RoHS compliant.
Mini-Circuits’ BLK-222+ is a coaxial DC Block supporting a wide range of applications from 10 MHz to 2200 MHz including test and measurement. This model provides low insertion loss, excellent return loss and voltage handling upto 100V. This unit
| Mini-Circuits | |
|---|---|
| Product Category | DC Blocks |
| Product Number | BLK-222+ |
| Product Name | DC BLOCK / BNC-F / BNC-M /RoHS |
| RoHS Compliant | RoHS |