The Mini-Circuits BLK-6-N+ is a coaxial DC block designed for use from 10 MHz to 6 GHz in test and measurement, communication, and defense systems. It features an N-female connector on one end and an N-male connector on the other, in a rugged unibody case measuring 17.27 mm in diameter, 53.59 mm in length, and weighing 72.5 grams. The device exhibits a maximum insertion loss of 1.20 dB up to 6 GHz and a typical return loss of 17 dB at 6 GHz, with a rated DC voltage of 50 V and RF power handling of 4 W at 25 °C, derating linearly to 1 W at 100 °C. It operates reliably from -55 °C to +100 °C and is RoHS compliant.
Mini-Circuits’ BLK-6-N+ is a coaxial DC Block supporting a wide range of applications from 10 MHz to 6 GHz including test and measurement. This model provides low insertion loss, excellent return loss and voltage handling upto 50V. This unit features N-Female connector at one end and N-Male at another end and comes in rugged unibody.
| Mini-Circuits | |
|---|---|
| Product Category | DC Blocks |
| Product Number | BLK-6-N+ |
| Product Name | DC BLOCK / N F / N M / RoHS |
| RoHS Compliant | RoHS |