Mini-Circuits Inner DC Block, 50 MHz to 18 GHz, N-Female to N-Male Connectors BLK-18W-N+

Description
Mini-Circuits’ BLK-18W-N+ is a coaxial inner DC Block supporting a wide range of applications from 50 MHz to 18 GHz including Ku band test and measurement and more. *Inner DC Block refers to blocking the DC path on the center conductor but not blocking the DC path on the outer ground path. (See Electrical Schematic on page 2.) This model provides low insertion loss, excellent return loss and DC voltage handling up to 200V. The unit features N-Female connector at one end and N-Male connector at the other end and comes housed in a rugged stainless steel body, measuring only 2.07” in length.
Request a Quote
Description
Mini-Circuits’ BLK-18W-N+ is a coaxial inner DC Block supporting a wide range of applications from 50 MHz to 18 GHz including Ku band test and measurement and more. *Inner DC Block refers to blocking the DC path on the center conductor but not blocking the DC path on the outer ground path. (See Electrical Schematic on page 2.) This model provides low insertion loss, excellent return loss and DC voltage handling up to 200V. The unit features N-Female connector at one end and N-Male connector at the other end and comes housed in a rugged stainless steel body, measuring only 2.07” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' BLK-18W-N+ is a coaxial inner DC block for RF applications from 50 MHz to 18 GHz, featuring N-type female and male connectors in a 50-ohm system. It is housed in a stainless steel body 52.6 mm long with a DC voltage rating of +200 V, operating temperature range of -55 to +100 °C, insertion loss of up to 0.75 dB, and VSWR of 1.35:1 max across the band.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' BLK-18W-N+ is a coaxial inner DC block for RF applications from 50 MHz to 18 GHz, featuring N-type female and male connectors in a 50-ohm system. It is housed in a stainless steel body 52.6 mm long with a DC voltage rating of +200 V, operating temperature range of -55 to +100 °C, insertion loss of up to 0.75 dB, and VSWR of 1.35:1 max across the band.

Suppliers

Company
Product
Description
Supplier Links
Inner DC Block, 50 MHz to 18 GHz, N-Female to N-Male Connectors - BLK-18W-N+ - Mini-Circuits
Brooklyn, NY, United States
Inner DC Block, 50 MHz to 18 GHz, N-Female to N-Male Connectors
BLK-18W-N+
Inner DC Block, 50 MHz to 18 GHz, N-Female to N-Male Connectors BLK-18W-N+
Mini-Circuits’ BLK-18W-N+ is a coaxial inner DC Block supporting a wide range of applications from 50 MHz to 18 GHz including Ku band test and measurement and more. *Inner DC Block refers to blocking the DC path on the center conductor but not blocking the DC path on the outer ground path. (See Electrical Schematic on page 2.) This model provides low insertion loss, excellent return loss and DC voltage handling up to 200V. The unit features N-Female connector at one end and N-Male connector at the other end and comes housed in a rugged stainless steel body, measuring only 2.07” in length.

Mini-Circuits’ BLK-18W-N+ is a coaxial inner DC Block supporting a wide range of applications from 50 MHz to 18 GHz including Ku band test and measurement and more. *Inner DC Block refers to blocking the DC path on the center conductor but not blocking the DC path on the outer ground path. (See Electrical Schematic on page 2.) This model provides low insertion loss, excellent return loss and DC voltage handling up to 200V. The unit features N-Female connector at one end and N-Male connector at the other end and comes housed in a rugged stainless steel body, measuring only 2.07” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category DC Blocks
Product Number BLK-18W-N+
Product Name Inner DC Block, 50 MHz to 18 GHz, N-Female to N-Male Connectors
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

DC BLOCK / BNC-F / BNC-M /RoHS - BLK-222+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type BNC
Frequency 0.0100 to 2.2 GHz
View Details
DC BLOCK K-F/K-M 40GHZ RoHS - BLK-K44+ - Mini-Circuits
Specs
RoHS Compliant RoHS
View Details
DC BLOCK V-F/V-M 50GHZ RoHS - BLK-V54+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency 0.0100 to 50 GHz
Insertion Loss 0.4100 dB
View Details
DC BLOCK SMA-F/SMA-M 18GHZRoHS - BLK-18W-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 0.0100 to 18 GHz
View Details