Mini-Circuits DC BLOCK / BNC-F / BNC-M /RoHS BLK-222-75+

Description
Mini-Circuits’ BLK-222-75+ is a coaxial DC Block supporting a wide range of applications from 10 MHz to 2200 MHz including test and measurement. This model provides low insertion loss, excellent return loss and voltage handling upto 100V. This unit
Request a Quote
Description
Mini-Circuits’ BLK-222-75+ is a coaxial DC Block supporting a wide range of applications from 10 MHz to 2200 MHz including test and measurement. This model provides low insertion loss, excellent return loss and voltage handling upto 100V. This unit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' BLK-222-75+ is a coaxial DC block designed for 75Ω systems operating from 10 MHz to 2200 MHz, featuring a BNC-female connector on one end and a BNC-male connector on the other. The unit has a unibody construction with dimensions of 15.75 mm in diameter and 49.28 mm in length, weighing 30.0 grams. It offers a maximum DC voltage of 100 V, handles up to 10 W RF power at 25°C (derating linearly to 5 W at 100°C), and operates across a temperature range of -55°C to +100°C. Insertion loss is typically 0.15 dB at 1000 MHz, and return loss is typically 25 dB at 1000 MHz. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' BLK-222-75+ is a coaxial DC block designed for 75Ω systems operating from 10 MHz to 2200 MHz, featuring a BNC-female connector on one end and a BNC-male connector on the other. The unit has a unibody construction with dimensions of 15.75 mm in diameter and 49.28 mm in length, weighing 30.0 grams. It offers a maximum DC voltage of 100 V, handles up to 10 W RF power at 25°C (derating linearly to 5 W at 100°C), and operates across a temperature range of -55°C to +100°C. Insertion loss is typically 0.15 dB at 1000 MHz, and return loss is typically 25 dB at 1000 MHz. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
DC BLOCK / BNC-F / BNC-M /RoHS - BLK-222-75+ - Mini-Circuits
Brooklyn, NY, United States
DC BLOCK / BNC-F / BNC-M /RoHS
BLK-222-75+
DC BLOCK / BNC-F / BNC-M /RoHS BLK-222-75+
Mini-Circuits’ BLK-222-75+ is a coaxial DC Block supporting a wide range of applications from 10 MHz to 2200 MHz including test and measurement. This model provides low insertion loss, excellent return loss and voltage handling upto 100V. This unit

Mini-Circuits’ BLK-222-75+ is a coaxial DC Block supporting a wide range of applications from 10 MHz to 2200 MHz including test and measurement. This model provides low insertion loss, excellent return loss and voltage handling upto 100V. This unit

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category DC Blocks
Product Number BLK-222-75+
Product Name DC BLOCK / BNC-F / BNC-M /RoHS
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC BLOCK / SMA-F / SMA-M /RoHS - BLK-18-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 0.0100 to 18 GHz
View Details
DC BLOCK / N F / N M / RoHS - BLK-6-N+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type Type N
Frequency 0.0100 to 6 GHz
View Details
DC BLOCK E-F/E-M 65GHZ RoHS - BLK-E653+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency 0.0100 to 65 GHz
Insertion Loss 0.6000 dB
View Details
DC BLOCK / SMA-F / SMA-M /RoHS - BLK-89-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 1.00E-4 to 8 GHz
View Details