Mini-Circuits DC BLOCK / SMA-F / SMA-M /RoHS BLK-18-S+

Description
DC BLOCK / SMA-F / SMA-M /RoHS
Request a Quote
Description
DC BLOCK / SMA-F / SMA-M /RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BLK-18-S+ is a coaxial DC block designed for 50Ω impedance with SMA female to SMA male connectors, operating from 0.01 to 18 GHz. It features a unibody construction and has an operating case temperature range of -55 °C to +100 °C, with a maximum DC input voltage of +50 V and input power of +36 dBm. The physical dimensions are 10.41 mm in length, 29.97 mm in diameter, and 7.92 mm in width, weighing 7.0 grams.

Datasheet Summary
Powered by GS/AI

The BLK-18-S+ is a coaxial DC block designed for 50Ω impedance with SMA female to SMA male connectors, operating from 0.01 to 18 GHz. It features a unibody construction and has an operating case temperature range of -55 °C to +100 °C, with a maximum DC input voltage of +50 V and input power of +36 dBm. The physical dimensions are 10.41 mm in length, 29.97 mm in diameter, and 7.92 mm in width, weighing 7.0 grams.

Suppliers

Company
Product
Description
Supplier Links
DC BLOCK / SMA-F / SMA-M /RoHS - BLK-18-S+ - Mini-Circuits
Brooklyn, NY, United States
DC BLOCK / SMA-F / SMA-M /RoHS
BLK-18-S+
DC BLOCK / SMA-F / SMA-M /RoHS BLK-18-S+
DC BLOCK / SMA-F / SMA-M /RoHS

DC BLOCK / SMA-F / SMA-M /RoHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category DC Blocks
Product Number BLK-18-S+
Product Name DC BLOCK / SMA-F / SMA-M /RoHS
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC BLOCK SMA-F/SMA-M RoHS - BLKD-183-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 0.0100 to 18 GHz
View Details
DC BLOCK E-F/E-M 65GHZ RoHS - BLK-E653+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency 0.0100 to 65 GHz
Insertion Loss 0.6000 dB
View Details
DC BLOCK / N F / N M / RoHS - BLK-6-N+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type Type N
Frequency 0.0100 to 6 GHz
View Details
DC BLOCK / BNC-F / BNC-M /RoHS - BLK-222-75+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type BNC
Frequency 0.0100 to 2.2 GHz
View Details