Mini-Circuits DC BLOCK / SMA-F / SMA-M /RoHS BLK-89-S+

Description
DC BLOCK / SMA-F / SMA-M /RoHS
Request a Quote
Description
DC BLOCK / SMA-F / SMA-M /RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BLK-89-S+ is a coaxial DC block designed for 50Ω systems with SMA female to SMA male connectors, operating from 0.1 to 8000 MHz. It features a unibody construction and has an operating case temperature range of -55 °C to +100 °C, with a maximum RF input power of 4 W at +25 °C, derating linearly to 1 W at +100 °C. The device measures 10.41 mm in length, 29.97 mm in width, and 7.92 mm in height, weighing 7.0 grams. Insertion loss ranges from 0.01 dB to 0.9 dB across the frequency band, and return loss varies from 13 dB to 44.44 dB. The DC input voltage limit is +50 V.

Datasheet Summary
Powered by GS/AI

The BLK-89-S+ is a coaxial DC block designed for 50Ω systems with SMA female to SMA male connectors, operating from 0.1 to 8000 MHz. It features a unibody construction and has an operating case temperature range of -55 °C to +100 °C, with a maximum RF input power of 4 W at +25 °C, derating linearly to 1 W at +100 °C. The device measures 10.41 mm in length, 29.97 mm in width, and 7.92 mm in height, weighing 7.0 grams. Insertion loss ranges from 0.01 dB to 0.9 dB across the frequency band, and return loss varies from 13 dB to 44.44 dB. The DC input voltage limit is +50 V.

Suppliers

Company
Product
Description
Supplier Links
DC BLOCK / SMA-F / SMA-M /RoHS - BLK-89-S+ - Mini-Circuits
Brooklyn, NY, United States
DC BLOCK / SMA-F / SMA-M /RoHS
BLK-89-S+
DC BLOCK / SMA-F / SMA-M /RoHS BLK-89-S+
DC BLOCK / SMA-F / SMA-M /RoHS

DC BLOCK / SMA-F / SMA-M /RoHS

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category DC Blocks
Product Number BLK-89-S+
Product Name DC BLOCK / SMA-F / SMA-M /RoHS
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Inner DC Block, 50 MHz to 18 GHz, N-Female to N-Male Connectors - BLK-18W-N+ - Mini-Circuits
Specs
Connector Type Type N
Impedance 50-Ohm
Frequency 0.0500 to 18 GHz
View Details
DC BLOCK / N F / N M / RoHS - BLK-6-N+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type Type N
Frequency 0.0100 to 6 GHz
View Details
DC BLOCK V-F/V-M 50GHZ RoHS - BLK-V54+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency 0.0100 to 50 GHz
Insertion Loss 0.4100 dB
View Details
DC BLOCK / BNC-F / BNC-M /RoHS - BLK-222+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type BNC
Frequency 0.0100 to 2.2 GHz
View Details