Mini-Circuits LTCC Band Pass Filter, 450 - 780 MHz, 50Ω BFTC-615+

Description
The BFTC-615+ LTCC bandpass filter covers the 450 to 780 MHz passband with 25 dB upper/lower stopband re- jection. This model handles up to 3W RF input power and provides a wide operating temperature range from -40 to +85°C. Utilizing LTCC multi-layer construction, the filter achieves excellent repeatability of performance and comes in a tiny ceramic package saving space in dense PCB layouts.
Request a Quote Datasheet
Description
The BFTC-615+ LTCC bandpass filter covers the 450 to 780 MHz passband with 25 dB upper/lower stopband re- jection. This model handles up to 3W RF input power and provides a wide operating temperature range from -40 to +85°C. Utilizing LTCC multi-layer construction, the filter achieves excellent repeatability of performance and comes in a tiny ceramic package saving space in dense PCB layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 450 - 780 MHz, 50Ω - BFTC-615+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 450 - 780 MHz, 50Ω
BFTC-615+
LTCC Band Pass Filter, 450 - 780 MHz, 50Ω BFTC-615+
The BFTC-615+ LTCC bandpass filter covers the 450 to 780 MHz passband with 25 dB upper/lower stopband re- jection. This model handles up to 3W RF input power and provides a wide operating temperature range from -40 to +85°C. Utilizing LTCC multi-layer construction, the filter achieves excellent repeatability of performance and comes in a tiny ceramic package saving space in dense PCB layouts.

The BFTC-615+ LTCC bandpass filter covers the 450 to 780 MHz passband with 25 dB upper/lower stopband re- jection. This model handles up to 3W RF input power and provides a wide operating temperature range from -40 to +85°C. Utilizing LTCC multi-layer construction, the filter achieves excellent repeatability of performance and comes in a tiny ceramic package saving space in dense PCB layouts.

Supplier's Site Datasheet
RF Filters - 3157-BFTC-615+TR-ND - DigiKey
Thief River Falls, MN, United States
LTCC BPF, 450 - 780 MHZ, 50

LTCC BPF, 450 - 780 MHZ, 50

Buy Now Datasheet
RF Filters - 3157-BFTC-615+CT-ND - DigiKey
Thief River Falls, MN, United States
LTCC BPF, 450 - 780 MHZ, 50

LTCC BPF, 450 - 780 MHZ, 50

Buy Now Datasheet
RF Filters - 3157-BFTC-615+DKR-ND - DigiKey
Thief River Falls, MN, United States
LTCC BPF, 450 - 780 MHZ, 50

LTCC BPF, 450 - 780 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BFTC-615+ 3157-BFTC-615+TR-ND
Product Name LTCC Band Pass Filter, 450 - 780 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 615 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1402 - 1426 MHz, 50Ω - CBP-1414A+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 902.5 - 927.5 MHz, 50Ω - CBP-915C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Filters - 3157-LFCN-190+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 280 MHz
View Details
RF Filters - 3157-BPF-BV435+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 435 MHz
View Details