Mini-Circuits Thin Film SMT Band Pass Filter, 11.6 - 14.4 GHz, 50Ω ABF-13G+

Description
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.
Request a Quote Datasheet
Description
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film SMT Band Pass Filter, 11.6 - 14.4 GHz, 50Ω - ABF-13G+ - Mini-Circuits
Brooklyn, NY, United States
Thin Film SMT Band Pass Filter, 11.6 - 14.4 GHz, 50Ω
ABF-13G+
Thin Film SMT Band Pass Filter, 11.6 - 14.4 GHz, 50Ω ABF-13G+
Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.

Mini-Circuits’ Surface Mount Thin-Film filters offer low insertion loss and high rejection realized via Thin-Film on Alumina substrate, using a sputtering process that can guarantee an enhanced Q and repeatable performance. Low pass, high pass, and bandpass surface mount thin-film designs can be realized with this technology up to 40 GHz in a small form factor helping customers achieve their SWaP objectives. Using our high quality thin-film manufacturing process we can guarantee repeatability on large batches of filters.

Supplier's Site Datasheet
RF Filters - 3157-ABF-13G+DKR-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM SMT BPF, 11.6-14.4 GHZ

THIN FILM SMT BPF, 11.6-14.4 GHZ

Buy Now Datasheet
RF Filters - 3157-ABF-13G+TR-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM SMT BPF, 11.6-14.4 GHZ

THIN FILM SMT BPF, 11.6-14.4 GHZ

Buy Now Datasheet
RF Filters - 3157-ABF-13G+CT-ND - DigiKey
Thief River Falls, MN, United States
THIN FILM SMT BPF, 11.6-14.4 GHZ

THIN FILM SMT BPF, 11.6-14.4 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ABF-13G+ 3157-ABF-13G+DKR-ND
Product Name Thin Film SMT Band Pass Filter, 11.6 - 14.4 GHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 13 dB 2.5 dB
Package Type Surface Mount Surface Mount; 3-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 1616 - 1675 MHz, 50Ω - CBP-1645J+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC Band Pass Filter, 1950 - 3190 MHz, 50Ω - BFCN-2491+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2491 dB
View Details
4 suppliers
Lumped LC Band Pass Filter, 330 - 375 MHz, 50Ω - SXBP-350+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details