Mini-Circuits LTCC Band Pass Filter, 950 - 1970 MHz, 75Ω BFCN-152W-75+

Description
LTCC Band Pass Filter, 950 - 1970 MHz, 75Ω
Request a Quote Datasheet
Description
LTCC Band Pass Filter, 950 - 1970 MHz, 75Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 950 - 1970 MHz, 75Ω - BFCN-152W-75+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 950 - 1970 MHz, 75Ω
BFCN-152W-75+
LTCC Band Pass Filter, 950 - 1970 MHz, 75Ω BFCN-152W-75+
LTCC Band Pass Filter, 950 - 1970 MHz, 75Ω

LTCC Band Pass Filter, 950 - 1970 MHz, 75Ω

Supplier's Site Datasheet
Ceramic Filters - 3157-BFCN-152W-75+TR-ND - DigiKey
Thief River Falls, MN, United States
1.46GHz Center Band Pass Ceramic Filter 1.02GHz 75Ohm 1206 (3216 Metric), 3 PC Pad

1.46GHz Center Band Pass Ceramic Filter 1.02GHz 75Ohm 1206 (3216 Metric), 3 PC Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - BFCN-152W-75+
BFCN-152W-75+
Ceramic Filters - BFCN-152W-75+ BFCN-152W-75+
Manufacturer: Mini-Circuits Win Source Part Number: 864157-BFCN-152W-75+ Features: 1.46GHz Center Band Pass Ceramic Filter 1.02 GHz 75Ohm 1206 (3216 Metric), 3 PC Pad Package: Reel - TR Package: 1206 (3216 Metric), 3 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 864157-BFCN-152W-75+
Features: 1.46GHz Center Band Pass Ceramic Filter 1.02 GHz 75Ohm 1206 (3216 Metric), 3 PC Pad
Package: Reel - TR
Package: 1206 (3216 Metric), 3 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BFCN-152W-75+ 3157-BFCN-152W-75+TR-ND BFCN-152W-75+
Product Name LTCC Band Pass Filter, 950 - 1970 MHz, 75Ω Ceramic Filters Ceramic Filters - BFCN-152W-75+
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1460 dB 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Bandpass Filter, 6300 to 9200 MHz, 50Ω, 2.92 mm Female - ZABF-K7R75G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 7750 dB
View Details
RF Filters - 3157-ADCH-1220+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 612 MHz
View Details
2 suppliers
Thin Film SMT Band Pass Filter, 9.35 - 10.9 GHz, 50Ω - ABF-10R125G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 10.12 dB
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1300 - 1400 MHz, 50Ω - CBP-1350C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers