Mini-Circuits Filters Ceramic Filters LFCG-2850+

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Mini-Circuits Category: Filters Ceramic Filters Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Frequency: 3.25GHz Impedance: 50Ohm Insertion Loss: 1.8dB Filter Type: Low Pass Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Mini-Circuits Category: Filters Ceramic Filters Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Frequency: 3.25GHz Impedance: 50Ohm Insertion Loss: 1.8dB Filter Type: Low Pass Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters Ceramic Filters - LFCG-2850+ - Win Source Electronics
Laguna Hills, CA, United States
Filters Ceramic Filters
LFCG-2850+
Filters Ceramic Filters LFCG-2850+
Alternative Parts (Cross-Reference): Cross Manufacturer: Mini-Circuits Category: Filters Ceramic Filters Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Frequency: 3.25GHz Impedance: 50Ohm Insertion Loss: 1.8dB Filter Type: Low Pass Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Mini-Circuits
Category: Filters Ceramic Filters
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Frequency: 3.25GHz
Impedance: 50Ohm
Insertion Loss: 1.8dB
Filter Type: Low Pass
Mounting Type: Surface Mount

Buy Now Datasheet
RF Filters - 3157-LFCG-2850+TR-ND - DigiKey
Thief River Falls, MN, United States
3.25GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

3.25GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
RF Filters - 3157-LFCG-2850+CT-ND - DigiKey
Thief River Falls, MN, United States
3.25GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

3.25GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
RF Filters - 3157-LFCG-2850+DKR-ND - DigiKey
Thief River Falls, MN, United States
3.25GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

3.25GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
Ceramic Filters - LFCG-2850+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCG-2850+
Ceramic Filters LFCG-2850+
LTCC LOW PASS FILTER, DC - 2850

LTCC LOW PASS FILTER, DC - 2850

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number LFCG-2850+ 3157-LFCG-2850+TR-ND LFCG-2850+
Product Name Filters Ceramic Filters RF Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

L2 Low Loss GPS SAW Filter - QPQ1061 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1212 to 1243 MHz
View Details
RF Filters - 1761-1114-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 7625 MHz
Package Type Surface Mount; 2-SMD, No Lead
View Details
2110-2170MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2140/60)-1620S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 800 to 2700 MHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC 2.7 - 4.1 GHz Bandpass Filter - MFBP-00088PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2700 to 4110 MHz
View Details