Mini-Circuits Ceramic Resonator Band Pass Filter, 1203 - 1253 MHz, 50Ω CSBP-D1228+

Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSBP-D1228+ is a surface-mount coaxial-ceramic bandpass filter with a center frequency of 1228 MHz and a passband from 1203 to 1253 MHz, designed for 50Ω systems. It offers a typical insertion loss of 0.9 dB and a VSWR of 1.4 to 1.7 within the passband. The filter provides at least 20 dB attenuation below 1020 MHz and above 1425 MHz up to 2500 MHz. It handles up to 16.5 W RF power at 25°C, derating linearly to 8 W at 85°C. Operating temperature ranges from -40°C to 85°C, with storage from -55°C to 100°C. The filter is housed in a KS1509 case and is RoHS compliant. Performance variation over temperature is ±0.3 dB. The device is built for rugged environmental conditions and withstands multiple reflow soldering cycles.

Datasheet Summary
Powered by GS/AI

The CSBP-D1228+ is a surface-mount coaxial-ceramic bandpass filter with a center frequency of 1228 MHz and a passband from 1203 to 1253 MHz, designed for 50Ω systems. It offers a typical insertion loss of 0.9 dB and a VSWR of 1.4 to 1.7 within the passband. The filter provides at least 20 dB attenuation below 1020 MHz and above 1425 MHz up to 2500 MHz. It handles up to 16.5 W RF power at 25°C, derating linearly to 8 W at 85°C. Operating temperature ranges from -40°C to 85°C, with storage from -55°C to 100°C. The filter is housed in a KS1509 case and is RoHS compliant. Performance variation over temperature is ±0.3 dB. The device is built for rugged environmental conditions and withstands multiple reflow soldering cycles.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1203 - 1253 MHz, 50Ω - CSBP-D1228+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1203 - 1253 MHz, 50Ω
CSBP-D1228+
Ceramic Resonator Band Pass Filter, 1203 - 1253 MHz, 50Ω CSBP-D1228+
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number CSBP-D1228+
Product Name Ceramic Resonator Band Pass Filter, 1203 - 1253 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-HFCW-1132+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Insertion Loss 1.7 dB
View Details
Connectorized Band Pass Filter, 2000-2260 MHz - VBFZ-2130-S+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Package Type Connectorized
View Details
3 suppliers
Ceramic Resonator Band Pass Filter, 1030 - 1090 MHz, 50Ω - CBP-1060Q+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LTCC Band Pass Filter, 2790 - 4370 MHz, 50Ω - BFCN-3491+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 3489 dB
View Details
2 suppliers