BFHKI-7851+ is a surface-mount LTCC bandpass filter designed for applications requiring a 6.7 to 8.6 GHz passband with 50Ω impedance. It is housed in a 4.95 mm by 3.65 mm ceramic package with an integrated interposer board for automated PCB assembly. The filter exhibits a typical insertion loss of 3.4 dB within the passband and provides minimum stopband rejection of 32 dB up to 18.5 GHz. Operating and storage temperatures range from -55°C to +125°C, and it is rated for 1 W input power within the passband at +25°C, degrading linearly to 0.5 W at +125°C. The device is RoHS compliant and features shielded construction for high reliability in demanding environments.
BFHKI-7851+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 6.7 to 8.6 GHz passband that supports a variety of applications. This model achieves 42 dB typical stopband rejection up to 18.5 GHz, when mounted on coplanar waveguide layouts. Housed in a small 4.95 mm by 3.65 mm ceramic form factor, the filter is ideal for dense signal chain PCB layouts where it complements MMIC size and performance. The BFHKI family with integrated interposer board enables installation onto PCB layouts with automated manufacturing equipment. This model provides 3.4 dB typical insertion loss over a wide band due to its rugged monolithic construction. The LTCC fabrication process assures minimal RF performance variation while delivering a product that is well suited for environmental extremes of high humidity and temperature.
LTCC SMT BPF, 6.7 - 8.6 GHZ, 50
LTCC SMT BPF, 6.7 - 8.6 GHZ, 50
LTCC SMT BPF, 6.7 - 8.6 GHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFHKI-7851+ | 3157-BFHKI-7851+TR-ND |
| Product Name | LTCC SMT Band Pass Filter, 6.7 - 8.6 GHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 7.7 dB | 4.7 dB |