Mini-Circuits LTCC Band Pass Filter, 2850 - 2970 MHz, 50Ω BFCN-2910+

Description
Mini-Circuits’ BFCN-2910+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 120 MHz passband, these units offer low insertion loss and good rejection.
Request a Quote Datasheet
Description
Mini-Circuits’ BFCN-2910+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 120 MHz passband, these units offer low insertion loss and good rejection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 2850 - 2970 MHz, 50Ω - BFCN-2910+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 2850 - 2970 MHz, 50Ω
BFCN-2910+
LTCC Band Pass Filter, 2850 - 2970 MHz, 50Ω BFCN-2910+
Mini-Circuits’ BFCN-2910+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 120 MHz passband, these units offer low insertion loss and good rejection.

Mini-Circuits’ BFCN-2910+ LTCC Band Pass Filter is constructed with multiple layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 120 MHz passband, these units offer low insertion loss and good rejection.

Supplier's Site Datasheet
Ceramic Filters - 3157-BFCN-2910+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-BFCN-2910+TR-ND
Ceramic Filters 3157-BFCN-2910+TR-ND
2.91GHz Center Band Pass Ceramic Filter 120MHz 50Ohm 4-SMD, No Lead

2.91GHz Center Band Pass Ceramic Filter 120MHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - BFCN-2910+
BFCN-2910+
Ceramic Filters - BFCN-2910+ BFCN-2910+
Manufacturer: Mini-Circuits Win Source Part Number: 913309-BFCN-2910+ Features: 2.91GHz Center Band Pass Ceramic Filter 120 MHz 50Ohm 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 913309-BFCN-2910+
Features: 2.91GHz Center Band Pass Ceramic Filter 120 MHz 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BFCN-2910+ 3157-BFCN-2910+TR-ND BFCN-2910+
Product Name LTCC Band Pass Filter, 2850 - 2970 MHz, 50Ω Ceramic Filters Ceramic Filters - BFCN-2910+
Filter Type Bandpass Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2910 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonator Band Pass Filter, 3320 - 3560 MHz, 50Ω - CBP2-3440CC+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 645 - 695 MHz, 50Ω - CBP-670F+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 2 - 30 MHz, 50Ω - BPF-E16+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 16 dB
View Details
3 suppliers