BFHKI-6251+ is a surface-mount low temperature co-fired ceramic (LTCC) bandpass filter with a 5.35 to 6.7 GHz passband and 50 Ω impedance, designed for use in test equipment, radar, SATCOM, and point-to-point radios. It is housed in a 4.95 mm by 3.65 mm ceramic package with an integrated interposer board for automated PCB assembly. The filter provides 4 dB typical insertion loss across the passband and 50 dB typical stopband rejection up to 15.5 GHz. It operates and is stored from -55°C to +125°C with a maximum input power of 1 W within the passband, decreasing linearly to 0.5 W at +125°C. The device is RoHS compliant and features shielded construction with gold-over-nickel plating. It is protected by U.S. Patents 11,638,370 and 11,744,057.
BFHKI-6251+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 5.35 to 6.7 GHz passband that supports a variety of applications. This model achieves 50 dB typical stopband rejection up to 15.5 GHz, when mounted on coplanar waveguide layouts. Housed in a small 4.95 mm by 3.65 mm ceramic form factor, the filter is ideal for dense signal chain PCB layouts, where it complements MMIC size and performance. The BFHKI family with integrated interposer board enables installation onto PCB layouts with automated manufacturing equipment. This model provides 4 dB typical insertion loss over a wide band due to its rugged monolithic construction. The LTCC fabrication process assures minimal RF performance variation while delivering a product that is well suited for environmental extremes of high humidity and temperature.
LTCC SMT BPF, 5.35-6.7 GHZ, 50
LTCC SMT BPF, 5.35-6.7 GHZ, 50
LTCC SMT BPF, 5.35-6.7 GHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFHKI-6251+ | 3157-BFHKI-6251+TR-ND |
| Product Name | LTCC SMT Band Pass Filter, 5.35 - 6.7 GHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 6 dB | 5 dB |