The BFCN-7350+ is a LTCC bandpass filter designed for 50Ω systems with a passband of 7150 to 7550 MHz. It features a small FV1206-4 case measuring 3.2mm x 1.6mm, low insertion loss of 1.8 dB typical, and wrap-around terminations for improved solderability and parasitic reduction. The filter is hermetically sealed, temperature stable, and operates from -55°C to 100°C with a maximum RF power input of 2W at 25°C, derating linearly to 0.5W at 100°C. It offers sharp rejection near the passband edges and is RoHS compliant.
The BFCN-7350+ LTCC Band Pass Filter is constructed with 5 layers in order to achieve a miniature size and high repeatability of performance. Wrap-around terminations minimize variations in performance due to parasitics. Covering 7350 MHz ±200 MHz, these units offer low insertion loss and good rejection at the band reject edges.
Manufacturer: Mini-Circuits
Win Source Part Number: 864165-BFCN-7350+
Features: 7.35GHz Center Band Pass Ceramic Filter 400 MHz 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100
7.35GHz Center Band Pass Ceramic Filter 400MHz 50Ohm 4-SMD, No Lead
| Mini-Circuits | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCN-7350+ | BFCN-7350+ | 3157-BFCN-7350+TR-ND |
| Product Name | LTCC Band Pass Filter, 7150 - 7550 MHz, 50Ω | Ceramic Filters - BFCN-7350+ | Ceramic Filters |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Insertion Loss | 7350 dB | 3.5 dB |