Mini-Circuits LTCC Band Pass Filter, 10900 - 13900 MHz, 50Ω BFHK-1252+

Description
The BFHK-1252+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 10.9 – 13.9 GHz is as low as 2.8 dB, with typical stopband rejections at 70 dB up to 32 GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.
Request a Quote Datasheet
Description
The BFHK-1252+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 10.9 – 13.9 GHz is as low as 2.8 dB, with typical stopband rejections at 70 dB up to 32 GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 10900 - 13900 MHz, 50Ω - BFHK-1252+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 10900 - 13900 MHz, 50Ω
BFHK-1252+
LTCC Band Pass Filter, 10900 - 13900 MHz, 50Ω BFHK-1252+
The BFHK-1252+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 10.9 – 13.9 GHz is as low as 2.8 dB, with typical stopband rejections at 70 dB up to 32 GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.

The BFHK-1252+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 10.9 – 13.9 GHz is as low as 2.8 dB, with typical stopband rejections at 70 dB up to 32 GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.

Supplier's Site Datasheet
RF Filters - 3157-BFHK-1252+TR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 12.3GHZ 3SMD

RF FILTER BAND PASS 12.3GHZ 3SMD

Buy Now Datasheet
RF Filters - 3157-BFHK-1252+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 12.3GHZ 3SMD

RF FILTER BAND PASS 12.3GHZ 3SMD

Buy Now Datasheet
RF Filters - 3157-BFHK-1252+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 12.3GHZ 3SMD

RF FILTER BAND PASS 12.3GHZ 3SMD

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BFHK-1252+ 3157-BFHK-1252+TR-ND
Product Name LTCC Band Pass Filter, 10900 - 13900 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 12.3 dB 4 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 950 - 1970 MHz, 75Ω - BFCN-152W-75+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1460 dB
View Details
3 suppliers
Lumped LC Band Pass Filter, 700 - 1200 MHz, 50Ω - BPF-A950+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 950 dB
View Details
3 suppliers
Ceramic Filters - 3157-HFCN-650D+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 1600 MHz
View Details
Lumped LC Band Pass Filter, 55 - 67 MHz, 50Ω - PBP-60+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers