Mini-Circuits Ceramic Resonator Band Pass Filter, 880 - 1000 MHz, 50Ω CSBP-A940+

Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Description
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSBP-A940+ is a surface-mount coaxial-ceramic bandpass filter operating from 880 to 1000 MHz with a 50 Ω impedance, designed for transmitter and receiver signal chains. It features a typical insertion loss of 1.2 dB, a maximum VSWR of 1.9:1 within the passband, and offers 20 dB minimum attenuation at frequencies below 800 MHz and above 1095 MHz up to 1840 MHz. The filter handles up to 12.6 W RF power at 25°C, derating linearly to 7.5 W at 85°C, and maintains stable performance across an operating temperature range of -40°C to 85°C. It is housed in a KV1514 case measuring 1.040 x 0.550 x 0.120 inches, with a coplanar waveguide layout requiring a continuous ground plane on the PCB bottom. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The CSBP-A940+ is a surface-mount coaxial-ceramic bandpass filter operating from 880 to 1000 MHz with a 50 Ω impedance, designed for transmitter and receiver signal chains. It features a typical insertion loss of 1.2 dB, a maximum VSWR of 1.9:1 within the passband, and offers 20 dB minimum attenuation at frequencies below 800 MHz and above 1095 MHz up to 1840 MHz. The filter handles up to 12.6 W RF power at 25°C, derating linearly to 7.5 W at 85°C, and maintains stable performance across an operating temperature range of -40°C to 85°C. It is housed in a KV1514 case measuring 1.040 x 0.550 x 0.120 inches, with a coplanar waveguide layout requiring a continuous ground plane on the PCB bottom. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 880 - 1000 MHz, 50Ω - CSBP-A940+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 880 - 1000 MHz, 50Ω
CSBP-A940+
Ceramic Resonator Band Pass Filter, 880 - 1000 MHz, 50Ω CSBP-A940+
Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Mini-Circuits’ Coaxial-Ceramic Resonator filters offer low insertion loss in very small form factors, using ceramic material with high dielectric constant and superior Q factor. Bandpass and bandstop filters,diplexer and multiplexer designs can be constructed using this technology. Low insertion loss combined with excellent power handling makes these filters well suited for transmitter and receiver signal chains. Advanced filter design and construction can achieve stopband width greater than 3x the center frequency as high as 20 GHz. All our coaxial-ceramic resonator filters are built with rugged construction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tuning and process control.

Supplier's Site Datasheet
RF Filters - 3157-CSBP-A940+CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 940MHZ 16SMD

RF FILTER BAND PASS 940MHZ 16SMD

Buy Now Datasheet
RF Filters - 3157-CSBP-A940+TR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 940MHZ 16SMD

RF FILTER BAND PASS 940MHZ 16SMD

Buy Now Datasheet
RF Filters - 3157-CSBP-A940+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 940MHZ 16SMD

RF FILTER BAND PASS 940MHZ 16SMD

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CSBP-A940+ 3157-CSBP-A940+CT-ND
Product Name Ceramic Resonator Band Pass Filter, 880 - 1000 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 940 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-BSF-C88108+-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 98 MHz
Bandwidth 20000 kHz
View Details
RF Filters - 3157-HFCG-4000+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 11250 MHz
View Details
Lumped LC Band Pass Filter, 410 - 785 MHz, 50Ω - BPF-F598+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 598 dB
View Details
3 suppliers
LTCC Band Pass Filter, 17000 - 20400 MHz, 50Ω - BFCG-1902+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 18.6 dB
View Details
3 suppliers