BFHKI-2492+ is a surface-mount LTCC bandpass filter with a 22 to 28 GHz passband and 50 Ω impedance, designed for dense RF circuit layouts in aerospace, defense, and test equipment. It features an integrated interposer board for automated assembly, measures 4.95 mm by 3.65 mm, and operates reliably from -55°C to +125°C. The filter provides typical insertion loss of 3.3 dB across the passband, return loss of 8 dB minimum, and achieves 40 dB typical stopband rejection up to 67 GHz. It is housed in a shielded ceramic package with gold over nickel plating and is RoHS compliant.
BFHKI-2492+ is a miniature low-temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 22 to 28 GHz passband that supports a variety of applications. This model achieves 40 dB typical stopband rejection up to 67 GHz when mounted on coplanar waveguide layouts. Housed in a small 4.95 mm by 3.65 mm ceramic form factor, the filter is ideal for dense signal chain PCB layouts where it complements MMIC size and performance. The BFHKI family with integrated interposer board enables installation onto PCB layouts with automated manufacturing equipment. This model provides a 3.3 dB typical insertion loss over a wide band due to its rugged monolithic construction. The LTCC fabrication process assures minimal RF performance variation while delivering a product that is well-suited for environmental extremes of high humidity and temperature.
LTCC SMT BPF, 22 - 28 GHZ, 50
LTCC SMT BPF, 22 - 28 GHZ, 50
LTCC SMT BPF, 22 - 28 GHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFHKI-2492+ | 3157-BFHKI-2492+TR-ND |
| Product Name | LTCC SMT Band Pass Filter, 22 - 28 GHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 25 dB | 4.5 dB |