The CBP4-A3R5G+ is a surface-mount ceramic resonator bandpass filter designed for 50Ω systems, operating from 3450 to 3550 MHz with a center frequency of 3500 MHz. It features a typical insertion loss of 1.6 dB and a return loss of at least 10 dB within the passband. The filter provides stopband rejection of 65 dB typ. below 3000 MHz and 40 dB typ. above 4050 MHz. It operates from -40°C to +85°C with an input power rating of 8 W at 25°C, decreasing linearly to 2 W at 85°C. The component is housed in a miniature shielded case with an electroless nickel immersion gold lead finish, and includes 11 pads for surface mounting on a PCB. It complies with RoHS standards and carries an ENV54 environmental rating.
All our coaxial-ceramic resonator filters are built with rugged contruction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
CERAMIC BPF, 3450-3550 MHZ, 50
CERAMIC BPF, 3450-3550 MHZ, 50
CERAMIC BPF, 3450-3550 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CBP4-A3R5G+ | 3157-CBP4-A3R5G+TR-ND |
| Product Name | Ceramic Resonator Band Pass Filter, 3450 - 3550 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 3500 dB | 2.2 dB |