The BFHK-9901+ is a surface-mountable LTCC bandpass filter designed for applications requiring wide stopband rejection in the 8.6 to 10.9 GHz range. It features a 4.5mm x 3.2mm 1812-sized LGA package, 3.0 dB maximum insertion loss within the passband, 80 dB typical stopband rejection up to 23.4 GHz, 1W maximum RF power handling, and an operating temperature range of -55°C to +125°C. Shielded construction ensures stability, and the filter is suited for high-volume automated assembly.
The BFHK-9901+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 8.6 – 10.9 GHz is as low as 3.0 dB, with typical stopband rejections at 80 dB up to 23.4 GHz. This model handles up to 1W RF input power, and provides a wide operating temperature range from -55 to +125°C. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis.
RF FILTER BAND PASS 9.7GHZ 3SMD
RF FILTER BAND PASS 9.7GHZ 3SMD
RF FILTER BAND PASS 9.7GHZ 3SMD
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFHK-9901+ | 3157-BFHK-9901+TR-ND |
| Product Name | LTCC Band Pass Filter, 8600 - 10900 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 9.7 dB | 4.2 dB |
| Filter Technology | Passive Filter |